Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother Gloss Laminated Labelling Tape - 12mm, Black/White, 10-pk label-making tape TC

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gloss Laminated Labelling Tape - 12mm, Black/White, 10-pk
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TC-201A show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4977766051651
Category
Tapes which can be used to make labels.
Label-Making Tapes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28520
This statistic is based on the 86529 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84540 free Open Icecat users.
Info modified on: 11 Dec 2018 21:29:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name Brother Gloss Laminated Labelling Tape - 12mm, Black/White, 10-pk label-making tape TC :
The short editorial description of Brother Gloss Laminated Labelling Tape - 12mm, Black/White, 10-pk label-making tape TC

Gloss Laminated Labelling Tape - 12mm, black/white, 10-pk
More>>>
Brother Gloss Laminated Labelling Tape - 12mm, Black/White, 10-pk label-making tape TC:
The official marketing text of Brother Gloss Laminated Labelling Tape - 12mm, Black/White, 10-pk label-making tape TC as supplied by the manufacturer

Brother’s unique, patented TC tapes are designed to be extra hard wearing.

Features:
- gloss laminated labelling tape;
- black on white;
- 12mm width and 7.7m length.

Short summary description Brother Gloss Laminated Labelling Tape - 12mm, Black/White, 10-pk label-making tape TC:
This short summary of the Brother Gloss Laminated Labelling Tape - 12mm, Black/White, 10-pk label-making tape TC data-sheet is auto-generated and uses the product title and the first six key specs.

Brother Gloss Laminated Labelling Tape - 12mm, Black/White, 10-pk, TC, 7.7 m, 1.2 cm

Long summary description Brother Gloss Laminated Labelling Tape - 12mm, Black/White, 10-pk label-making tape TC:
This is an auto-generated long summary of Brother Gloss Laminated Labelling Tape - 12mm, Black/White, 10-pk label-making tape TC based on the first three specs of the first five spec groups.

Brother Gloss Laminated Labelling Tape - 12mm, Black/White, 10-pk. Tape type: TC. Tape length: 7.7 m. Tape size: 1.2 cm

Features
Tape type
Type of tape used e.g. TZ, Video8.
TC
Weight & dimensions
Tape length
How long the tape is.
7.7 m
Other features
Tape size
The tape format or supported tape formats by equipment.
1.2 cm
Country Distributor
Magyarország 3 distributor(s)
Deutschland 4 distributor(s)
Switzerland 2 distributor(s)
Österreich 1 distributor(s)
Customer service details