location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother ST371HD sewing machine Automatic sewing machine Electric

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ST371HD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST371HD
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0012502643562 show
Category:
Machine with a mechanically driven needle for sewing or stitching cloth.
Sewing Machines Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21722
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:59:01
The date of the most recent change of this product data-sheet in Icecat.
Brother ST371HD user manual (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Brother ST371HD sewing machine Automatic sewing machine Electric:
This short summary of the Brother ST371HD sewing machine Automatic sewing machine Electric data-sheet is auto-generated and uses the product title and the first six key specs.

Brother ST371HD, Black, White, Automatic sewing machine, Sewing, 1 Step, 4 mm, 800 SPM

Long summary description Brother ST371HD sewing machine Automatic sewing machine Electric:
This is an auto-generated long summary of Brother ST371HD sewing machine Automatic sewing machine Electric based on the first three specs of the first five spec groups.

Brother ST371HD. Product colour: Black, White, Type: Automatic sewing machine, Sewing machine functions: Sewing. Power supply type: Electric, AC input voltage: 110 V

Features
Type *
Automatic sewing machine
Sewing machine functions *
Sewing
Free arm *
Yes
Automatic buttonhole *
Yes
Buttonhole type *
1 Step
Stitch length
4 mm
Number of stitch patterns *
37
Number of illumination LEDs
1
Features
Sewing speed
800 SPM
Stitch width
7 mm
Automatic needle threader
Yes
Double needle stitching
Yes
Product colour *
Black, White
Power
Power supply type *
Electric
AC input voltage
110 V
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 14:31:42
Uk has collected 1 expert review for Brother ST371HD sewing machine Automatic sewing machine Electric and the rating is 49 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
49%
Source Review comments Score
techgearlab.com
Updated:
2019-12-01 14:31:42
The ST371HD is a low cost machine… and a low scoring one. Nothing really jumped out as spectacular, and this machine's performance was mediocre across the board. Performance Comparison The ST371HD scored below average in our tests. Sewing The ST371HD...
Good Inexpensive...
Bad Mediocre sewing, below average buttonholes...
Bottom line Offering low cost, but low performance, this machine did not really live up to our expectations, and we would hesitate on recommending it. Instead, we would suggest looking at our Best Buy award winners — machines that cost less than this one and outperfo...
49%
Brand Image Product code Product Stock Price from
Brother KE14S sewing machine Automatic sewing machine Electric Brother KE14S sewing machine Automatic sewing machine Electric
(show image)
KE14S KE14S 0.00
(excl. VAT)
0 (incl. VAT)