location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother SE-400 sewing machine Electric

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SE-400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SE-400 show
Show alternative article codes used in the online market place
Category:
Machine with a mechanically driven needle for sewing or stitching cloth.
Sewing Machines Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137095
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 25 Years
Long product name Brother SE-400 sewing machine Electric :
The long product name of Brother SE-400 sewing machine Electric. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SE-400 - 2.7"x1.4" Monochrome LCD, 1 Needle, 710 stitches per minute, White
More>>>
Brother SE-400 sewing machine Electric:
The official description of Brother SE-400 sewing machine Electric as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The computerized SE-400 combination embroidery and sewing machine is designed to help you give your projects a customized, high-end look -- all while being priced to fit your budget! Featuring 70 built-in embroidery designs, 67 built-in sewing stitches, 120 frame pattern combinations and 5 embroidery lettering fonts, the SE-400 is the perfect machine for all your sewing, embroidery, crafting and home décor projects. Computer connectivity allows you to enjoy future machine updates and easily import and digitize embroidery designs directly from your computer. Features like the automatic needle threading system and backlit touch screen LCD display make working on the machine easy on your eyes, while the Quick-Set™ drop-in top bobbin, easy bobbin-winding system and built-in push-button thread cutter add a new level of convenience to your sewing and embroidery crafting. With an impressive assortment of included accessories, the SE-400 is truly an affordable, feature-rich choice for the budding fashion designer.

- Computer Connectivity with Update Capabilities
- 70 built-in embroidery designs, 5 monogramming fonts and 120 frame pattern combinations
- 67 built-in sewing stitches with 98 stitch functions
- Easy-to-view back-lit, touch screen LCD display
- On-screen reference guide in 16 languages
- Quick-Set™ drop-in bobbin and automatic needle threader
- Built-in push button thread cutter
- Large 4” x 4” embroidery area
- Brightly lit LED work area

Short summary description Brother SE-400 sewing machine Electric:
This short summary of the Brother SE-400 sewing machine Electric data-sheet is auto-generated and uses the product title and the first six key specs.

Brother SE-400, White, Embroidery, Sewing, 1 Step, 5 mm, LCD, Sensor

Long summary description Brother SE-400 sewing machine Electric:
This is an auto-generated long summary of Brother SE-400 sewing machine Electric based on the first three specs of the first five spec groups.

Brother SE-400. Product colour: White, Sewing machine functions: Embroidery, Sewing, Buttonhole type: 1 Step. Power supply type: Electric. Width: 175 mm, Depth: 394.9 mm, Height: 277.8 mm

Features
Sewing machine functions *
Embroidery, Sewing
Free arm *
Yes
Buttonhole type *
1 Step
Number of button holes
67
Stitch length
5 mm
Number of stitch patterns *
67
Number of embroidery designs
70
Number of needle positions
2
Built-in light
Yes
Number of illumination LEDs
1
Display
LCD
Control type
Sensor
Sewing speed
710 SPM
Features
Stitch width
7 mm
Feed dog type
7 Point
Wire cutter included
Yes
Quick-Set bobbin
Yes
Adjustable thread tension
Yes
Product colour *
White
Power
Power supply type *
Electric
Weight & dimensions
Width
175 mm
Depth
394.9 mm
Height
277.8 mm
Weight
4.94 kg
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 14:31:40
Uk has collected 1 expert review for Brother SE-400 sewing machine Electric and the rating is 67 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
67%
Source Review comments Score
techgearlab.com
Updated:
2019-12-01 14:31:40
The SE400 combination machine functions as a typical sewing machine, with the option to add an embroidery foot to convert it into a computerized embroidery machine. We tested this machine as a sewing machine, where it trailed slightly behind our top score...
Good Easy to use, combination machine...
Bad Expensive, steeper learning curve with embroidery functions...
Bottom line The SE400 performed admirably well for a combination machine, earning its place near the top on its sewing performance around. It did a solid job when it came to sewing quality, though not the best, and thoroughly excelled when it came to ease of setup an...
67%
Brand Image Product code Product Stock Price from
Brother KE14S sewing machine Automatic sewing machine Electric Brother KE14S sewing machine Automatic sewing machine Electric
(show image)
KE14S KE14S 0.00
(excl. VAT)
0 (incl. VAT)