location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother RL-700S label printer 360 x 720 DPI 40 mm/sec TZ

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RL-700S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RL-700S show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766656603
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92363
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:09:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother RL-700S label printer 360 x 720 DPI 40 mm/sec TZ
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 360 x 720 DPI
  • - Print speed: 40 mm/sec
  • - Display: LCD
  • - 1.5 kg
Long product name Brother RL-700S label printer 360 x 720 DPI 40 mm/sec TZ :
The long product name of Brother RL-700S label printer 360 x 720 DPI 40 mm/sec TZ. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RL-700S RFID Label printer - 40 mm/sec, 360 dpi, USB, RS-232C
More>>>
Brother RL-700S label printer 360 x 720 DPI 40 mm/sec TZ:
The official description of Brother RL-700S label printer 360 x 720 DPI 40 mm/sec TZ as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

As a leader in printing technology Brother has developed an ultra compact RFID enabled labelling system - The RL-700s has the multifunctional capability to print RFID labels with ease, and the ability to print standard labels including text, graphics and barcodes making it ideal for many desktop applications using a Windows® PC.

- The smallest RFID printer
- The best value RFID printer
- The only compact RFID printer with built- in reader and writer

Short summary description Brother RL-700S label printer 360 x 720 DPI 40 mm/sec TZ:
This short summary of the Brother RL-700S label printer 360 x 720 DPI 40 mm/sec TZ data-sheet is auto-generated and uses the product title and the first six key specs.

Brother RL-700S, TZ, 360 x 720 DPI, 40 mm/sec, Silver, White

Long summary description Brother RL-700S label printer 360 x 720 DPI 40 mm/sec TZ:
This is an auto-generated long summary of Brother RL-700S label printer 360 x 720 DPI 40 mm/sec TZ based on the first three specs of the first five spec groups.

Brother RL-700S. Tape type: TZ. Maximum resolution: 360 x 720 DPI, Print speed: 40 mm/sec. Product colour: Silver, White

Printing
Maximum resolution *
360 x 720 DPI
Print speed *
40 mm/sec
Vertical printing
Yes
Ports & interfaces
PC connected
Yes
Standard interfaces
Serial
Performance
Tape type
TZ
Design
Product colour *
Silver, White
Display *
LCD
System requirements
Mac compatibility
No
Compatible operating systems
Windows Vista, XP, 2000
Weight & dimensions
Weight
1.5 kg
Other features
Tape size
3.6 cm
Dimensions (WxDxH)
135 x 190 x 130 mm
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)