Brother logo

Brother RJ-4030 POS printer 203 x 200 DPI Wired & Wireless Mobile printer

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
211631
Info modified on:
12 Mar 2024, 20:35:48
Long product name Brother RJ-4030 POS printer 203 x 200 DPI Wired & Wireless Mobile printer:

RJ-4030 - 127 mm/sec, 203 x 200 dpi, Bluetooth 2.0 + EDR, USB 2.0

Brother RJ-4030 POS printer 203 x 200 DPI Wired & Wireless Mobile printer:

The RJ-4030 enables field based workers to print 4" sized high quality documents and labels in tough conditions. Fast, light and tough, this mobile printer is easy to use and ideal for printing customer invoices, on-the-spot notices or fines, shipping labels and statements of work.

As well as featuring a compact robust design, the printer is packed with features. Offering a fast print speed of 5ips/127mm per second, the machine also offers a wide range of connectivity options including USB, serial and wireless.

With direct thermal technology there is no ink or toner required, the printer is perfect for workers on the go. The machine comes with IP54 certification (an ingress protection rating, which offers protection against dust and water sprayed from all directions), has undergone 6" drop tests and weighs just 850g, ensuring employees aren't struggling with bulky kit.

Short summary description Brother RJ-4030 POS printer 203 x 200 DPI Wired & Wireless Mobile printer:

Brother RJ-4030, Mobile printer, 203 x 200 DPI, 127 mm/sec, 10.4 cm, Wired & Wireless, 2.0+EDR

Long summary description Brother RJ-4030 POS printer 203 x 200 DPI Wired & Wireless Mobile printer:

Brother RJ-4030. Type: Mobile printer, Maximum resolution: 203 x 200 DPI, Print speed: 127 mm/sec. Maximum printing width: 10.4 cm. Connectivity technology: Wired & Wireless, Bluetooth version: 2.0+EDR. Built-in barcodes: CODABAR (NW-7), Code 128 (A/B/C), Code 39, EAN13, EAN8, Interleaved 2/5, MaxiCode, PDF417,..., Flash memory: 16 MB, RAM capacity: 32 GB. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.