location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother RJ-3150 POS printer 203 x 200 DPI Wired & Wireless Direct thermal Mobile printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RJ-3150
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RJ-3150 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766741163
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 212189
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:45:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother RJ-3150 POS printer 203 x 200 DPI Wired & Wireless Direct thermal Mobile printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Direct thermal Mobile printer
  • - 203 x 200 DPI
  • - LCD Built-in display 8.38 cm (3.3")
  • - Connectivity technology: Wired & Wireless
  • - USB port Wi-Fi Bluetooth
  • - Built-in barcodes
  • - Internal memory: 32 MB
  • - Black
  • - 680 g
Long product name Brother RJ-3150 POS printer 203 x 200 DPI Wired & Wireless Direct thermal Mobile printer :
The long product name of Brother RJ-3150 POS printer 203 x 200 DPI Wired & Wireless Direct thermal Mobile printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RJ-3150 3" Portable Printer, Bluetooth, 80mm, 203dpi, Wi-Fi, 750g
More>>>
Brother RJ-3150 POS printer 203 x 200 DPI Wired & Wireless Direct thermal Mobile printer:
The official description of Brother RJ-3150 POS printer 203 x 200 DPI Wired & Wireless Direct thermal Mobile printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Our RJ-3000 Series portable printers are smaller and lighter than ever before. They provide the perfect on-person device for mobile workers needing a 2” or 3” printing solution - from emergency services and field sales to delivery drivers, engineers and traffic wardens. And the RJ-3150 can print up to 3” receipts, quotes and labels on the spot with preview, thanks to the 3.3" colour LCD display.
Its thermal printing technology means users don’t have to worry about ink or toner, while its IP54 certification—the toughest tests against dust and water—means you are assured of its continued reliability whatever the conditions. Plus ZPL compatibility also allows existing applications for label/receipt printers to work with the RJ device.

- Smaller & lighter - use with included belt clip or optional shoulder strap
- Easy-to-use 3.3" colour LCD screen
- Compatible with Windows through USB or wirelessly
- Printing up to 3"
- Fast 5" per second print speed
- Up to 203dpi print resolution.

Short summary description Brother RJ-3150 POS printer 203 x 200 DPI Wired & Wireless Direct thermal Mobile printer:
This short summary of the Brother RJ-3150 POS printer 203 x 200 DPI Wired & Wireless Direct thermal Mobile printer data-sheet is auto-generated and uses the product title and the first six key specs.

Brother RJ-3150, Direct thermal, Mobile printer, 203 x 200 DPI, 127 mm/sec, 6.6 cm, 8 cm

Long summary description Brother RJ-3150 POS printer 203 x 200 DPI Wired & Wireless Direct thermal Mobile printer:
This is an auto-generated long summary of Brother RJ-3150 POS printer 203 x 200 DPI Wired & Wireless Direct thermal Mobile printer based on the first three specs of the first five spec groups.

Brother RJ-3150. Print technology: Direct thermal, Type: Mobile printer, Maximum resolution: 203 x 200 DPI. Maximum roll diameter: 6.6 cm, Maximum printing width: 8 cm, Maximum media length: 100 cm. Connectivity technology: Wired & Wireless, Bluetooth version: 2.1+EDR, Bluetooth profiles: OPP, SPP. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Built-in barcodes: GS1 DataBar Expanded, CODABAR (NW-7), Code 128 (A/B/C), Code 39, Code 93, Data Matrix, EAN128,..., Internal memory: 32 MB, Page description languages: ESC P, ZPL II

Printing
Maximum resolution
203 x 200 DPI
Print speed
127 mm/sec
Print technology *
Direct thermal
Type *
Mobile printer
Paper handling
Maximum roll diameter
6.6 cm
Maximum printing width
8 cm
Maximum media length
100 cm
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Bluetooth
Yes
Bluetooth version
2.1+EDR
Connectivity technology *
Wired & Wireless
Bluetooth profiles
OPP, SPP
Standard interfaces
Bluetooth, USB 1.1, USB 2.0, Wireless LAN
Network
Ethernet LAN *
No
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Features
Built-in barcodes *
GS1 DataBar Expanded, CODABAR (NW-7), Code 128 (A/B/C), Code 39, Code 93, Data Matrix, EAN128, EAN13, EAN8, GS1 DataBar, GS1 DataBar Limited, GS1-128, ITF-25, MaxiCode, Micro QR Code, MicroPDF417, PDF417, POSTNET, QR Code, UPC-A, UPC-E
Page description languages
ESC P, ZPL II
Internal memory *
32 MB
Flash memory
32 MB
Design
Product colour *
Black
Built-in display
Yes
Design
Display type
LCD
Display diagonal
8.38 cm (3.3")
Power
Power source type *
AC, Battery
Battery technology
Lithium-Ion (Li-Ion)
Power supply type
AC
Weight & dimensions
Width
116 mm
Depth
82 mm
Height
189 mm
Weight
680 g
Packaging data
Bundled software
SDK (Software Development Kit)
Package weight
1.22 kg
Packaging content
Quick start guide
Yes
Batteries included
Yes
Print quality
Maximum print height
7.2 cm
Logistics data
Harmonized System (HS) code
84433210
Other features
LED indicators
Yes
International Protection (IP) code
IP54
Battery type
PA-BT-001-B
Rechargeable
Yes
Wi-Fi Direct
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 14:33:45
Uk has collected 1 expert review for Brother RJ-3150 POS printer 203 x 200 DPI Wired & Wireless Direct thermal Mobile printer but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
wovow.org
Updated:
2019-12-01 14:33:45
The Brother RJ-3050 and Brother RJ-3150 are portable printers to print tickets, receipts and labels (in the case of the RJ-3150). These models are able to work with a maximum width of 8 inches and rolls up to three meters long. Its portable design let's t...
0%
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 7 distributor(s)
Polska 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 3 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)