location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother QL-710WSP label printer Direct thermal 300 x 300 DPI 150 mm/sec Wireless DK Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QL-710WSP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QL-710WSP show
Show alternative article codes used in the online market place
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73743
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:29:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother QL-710WSP label printer Direct thermal 300 x 300 DPI 150 mm/sec Wireless DK Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Direct thermal
  • - 300 x 300 DPI
  • - Maximum printing width: 5.9 cm Print speed: 150 mm/sec
  • - Built-in barcodes: CODABAR (NW-7), Code 128 (A/B/C), Code 39, EAN128, EAN13, EAN8, ITF-14, Interleaved 2/5, MaxiCode, PDF417, POSTNET, QR Code, UPC-A, UPC-E
  • - Connectivity technology: Wireless
  • - USB port Wi-Fi
  • - 1.2 kg
Long product name Brother QL-710WSP label printer Direct thermal 300 x 300 DPI 150 mm/sec Wireless DK Wi-Fi :
The long product name of Brother QL-710WSP label printer Direct thermal 300 x 300 DPI 150 mm/sec Wireless DK Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

QL-710W + 4 extra rolls (12 - 62mm) - 300 x 300 dpi, 93 lpm, 150 mm/sec, 1.2kg
More>>>
Brother QL-710WSP label printer Direct thermal 300 x 300 DPI 150 mm/sec Wireless DK Wi-Fi:
The official description of Brother QL-710WSP label printer Direct thermal 300 x 300 DPI 150 mm/sec Wireless DK Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Professional desktop labelling device, with built-in wireless.

Brother’s QL-710W desktop labelling device has built-in wireless networking so the whole office can benefit from its professionally printed, customised labels. Enabling you to print everything from address labels, file labels, round CD labels, shipping labels, to barcode labels.

With easy to change rolls, fast print speeds of 93 labels per minute, and a suite of free software included to help you integrate with Microsoft Word, Excel, Outlook and your corporate network, it’s a complete and efficient labelling solution. And with Brother’s free iPrint & Label app, you can create and print labels directly from your iOS or Android device.

Short summary description Brother QL-710WSP label printer Direct thermal 300 x 300 DPI 150 mm/sec Wireless DK Wi-Fi:
This short summary of the Brother QL-710WSP label printer Direct thermal 300 x 300 DPI 150 mm/sec Wireless DK Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother QL-710WSP, DK, Direct thermal, 300 x 300 DPI, 150 mm/sec, Wireless, Black, White

Long summary description Brother QL-710WSP label printer Direct thermal 300 x 300 DPI 150 mm/sec Wireless DK Wi-Fi:
This is an auto-generated long summary of Brother QL-710WSP label printer Direct thermal 300 x 300 DPI 150 mm/sec Wireless DK Wi-Fi based on the first three specs of the first five spec groups.

Brother QL-710WSP. Tape type: DK. Print technology: Direct thermal, Maximum resolution: 300 x 300 DPI, Print speed: 150 mm/sec. Connectivity technology: Wireless. Product colour: Black, White

Printing
Print technology *
Direct thermal
Colour *
No
Maximum resolution *
300 x 300 DPI
Print speed *
150 mm/sec
Print speed
93 lpm
Maximum printing width *
5.9 cm
Vertical printing
Yes
Paper handling
Autocutter
Yes
Maximum label width
6.2 cm
Maximum label length
1 m
Ports & interfaces
Connectivity technology *
Wireless
Ethernet LAN *
No
Wi-Fi *
Yes
USB port *
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Performance
Built-in barcodes
CODABAR (NW-7), Code 128 (A/B/C), Code 39, EAN128, EAN13, EAN8, ITF-14, Interleaved 2/5, MaxiCode, PDF417, POSTNET, QR Code, UPC-A, UPC-E
Number of box types
6
Tape type
DK
Image formats supported
BMP, GIF, JPG, PNG, TIF
Number of styles
10
Underline
Yes
Design
Product colour *
Black, White
Weight & dimensions
Width
128 mm
Depth
236 mm
Height
153 mm
Weight
1.2 kg
Technical details
Rolls per pack
4
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 05:59:57
Uk has collected 3 expert reviews for Brother QL-710WSP label printer Direct thermal 300 x 300 DPI 150 mm/sec Wireless DK Wi-Fi and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
expertreviews.co.uk
Updated:
2018-06-01 05:59:57
This new label printer from Brother connects to a wireless network, although you'll need a PC to configure it. Once set up you can install Brother's software to print labels from PCs on the network, or download free label printing apps for Android or i...
Bottom line A handy way to label packages, stock or possessions...
80%
gadgetspeak.com
Updated:
2018-06-01 05:59:57
While most printers are generally regarded as multi-purpose devices carrying out a range of printing tasks as they churn out documents of different types with the occasional photo tossed in for good measure, there are one or two types of printers designed...
72%
Country Distributor
Deutschland 1 distributor(s)