location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother QL-1100 label printer Direct thermal 300 x 300 DPI 69 mm/sec Wired DK

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QL-1100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QL-1100 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766787680 show
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 231893
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2024 10:34:59
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brother QL-1100 user manual (4.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother QL-1100 label printer Direct thermal 300 x 300 DPI 69 mm/sec Wired DK
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Prints wide-format labels up to 4” wide
  • - Automatic Crop function
  • - Great for printing shipping/postage labels
Long product name Brother QL-1100 label printer Direct thermal 300 x 300 DPI 69 mm/sec Wired DK :
The long product name of Brother QL-1100 label printer Direct thermal 300 x 300 DPI 69 mm/sec Wired DK. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DT, 7.8MB, 4", USB, 300dpi, SDK
More>>>
Brother QL-1100 label printer Direct thermal 300 x 300 DPI 69 mm/sec Wired DK:
The official description of Brother QL-1100 label printer Direct thermal 300 x 300 DPI 69 mm/sec Wired DK as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ABOUT THE PRODUCT
The Brother QL-1100 is a high-speed label printer engineered to print up to 4" wide labels. This business-quality label printer lets you create cost-effective paper labels for packages, envelopes, postage and more. The automatic crop function lets on-line sellers easily print product and other barcode labels from A4/Letter size label sheet templates (Windows only). The Brother QL-1100 delivers fast, printing up to 69 standard address labels per minute with black text at 300dpi. USB Host interface offers additional functionality. Auto cutter allows for printing 1 or multiple labels at a time, eliminating wasted label sheets. The Brother QL-1100 permits users to create and print custom labels easily. Simply connect to your computer to design and print customized labels. You can also download the free Brother iPrint&Label app to design labels with your Android™ device with the purchase of a USBtoGO cable connection (additional purchase required). The Brother QL-1100 series label printers utilize direct thermal printing, meaning that there are no expensive inks, toners, or ribbons to replace. Changing Brother DK rolls is simple – just drop them in and they fit easily. It is important to understand that using non-genuine Brother replacement labels may damage the Brother QL-1100 label printer and may not be covered under warranty. The Brother QL-1100 is compatible with Windows and Mac® and integrates with Microsoft Word, Excel, and Outlook. The Brother "Plug & Label" feature requires no software installation for Windows PCs. Simply print high-quality labels from Microsoft Word, Excel, and Outlook. This product is covered by a two-year limited warranty and exchange service by Brother.

Main Features

Prints on labels up to 4" wide, capable of printing shipping postage labels for packages
Automatic Crop function lets on-line sellers easily print product and other barcode labels from A4/Letter size label sheet templates (Windows only)
Fast, printing up to 69 standard address labels per minute with black text at 300dpi‡
Prints Brother DK pre-sized, easy-peel labels and continuous-length paper and film tapes. Auto cutter enables banners and signs up to 3 ft. long
Also offers a USB Host interface – for use with a peripheral such as a scanner
"Plug & Label" feature lets you create and print labels without installing software‡
Easy to integrate with free software development kits. SDKs are available for Windows, iOS and Android operating systems.
Windows, Linux, and Mac® compatible
Convenient, drop in tape rolls. No ink or toner needed
Up to 300 x 300 dpi print resolution, for crisp text and graphics

Short summary description Brother QL-1100 label printer Direct thermal 300 x 300 DPI 69 mm/sec Wired DK:
This short summary of the Brother QL-1100 label printer Direct thermal 300 x 300 DPI 69 mm/sec Wired DK data-sheet is auto-generated and uses the product title and the first six key specs.

Brother QL-1100, DK, Direct thermal, 300 x 300 DPI, 69 mm/sec, Wired, Black, White

Long summary description Brother QL-1100 label printer Direct thermal 300 x 300 DPI 69 mm/sec Wired DK:
This is an auto-generated long summary of Brother QL-1100 label printer Direct thermal 300 x 300 DPI 69 mm/sec Wired DK based on the first three specs of the first five spec groups.

Brother QL-1100. Tape type: DK. Print technology: Direct thermal, Maximum resolution: 300 x 300 DPI, Print speed: 69 mm/sec. Connectivity technology: Wired. Product colour: Black, White

Printing
Print technology *
Direct thermal
Colour *
No
Maximum resolution *
300 x 300 DPI
Print speed *
69 mm/sec
Print speed
69 lpm
Maximum printing width *
10.2 cm
Minimum print length
2.54 cm
Vertical printing
Yes
Rotated printing
Yes
Paper handling
Autocutter
Yes
Maximum label width
10.4 cm
Maximum label length
3 m
Ports & interfaces
Connectivity technology *
Wired
USB port *
Yes
USB 2.0 ports quantity
2
Performance
Internal memory
7.8 MB
Flash memory
7 MB
Built-in barcodes
Code 128 (A/B/C), Code 39, Code 93, Data Matrix, EAN128, EAN13, GS1 DataBar, GS1 DataBar Expanded, GS1 DataBar Limited, ISBN-2, ISBN-5, PDF417, QR Code, UPC-A, UPC-E
Number of fonts
1
Tape type
DK
Design
Product colour *
Black, White
Display *
No
Power
AC input voltage
120 V
AC input frequency
60 Hz
System requirements
Windows operating systems supported
Windows 10 Education, Windows 7, Windows 8, Windows Vista
Mac operating systems supported
Yes
Weight & dimensions
Width
170 mm
Depth
220 mm
Height
149 mm
Weight
1.66 kg
Packaging data
Package width
240 mm
Package depth
294 mm
Package height
243 mm
Package weight
2.9 kg
Packaging content
Cables included
AC, USB
Manual
Yes
Software development kit (SDK)
Yes
Logistics data
Harmonized System (HS) code
84433210
Technical details
Sustainability certificates
ENERGY STAR
Other features
Label memory
99 label(s)
Country Distributor
España 1 distributor(s)
Italia 1 distributor(s)
Deutschland 1 distributor(s)
Australia 2 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)