Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother Thermal Label Printer label printer

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Thermal Label Printer
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-QL550 show
Show alternative article codes used in the online market place
Category
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4761
This statistic is based on the 78390 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 76581 free Open Icecat users .
Info modified on: 20 Oct 2017 06:56:08
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Brother Thermal Label Printer label printer:
This short summary of the Brother Thermal Label Printer label printer data-sheet is auto-generated and uses the product title and the first six key specs.

Brother Thermal Label Printer, 3 lpm, USB, DK, Blue, Silver, 142.5 x 192.5 x 150 mm

Long summary description Brother Thermal Label Printer label printer:
This is an auto-generated long summary of Brother Thermal Label Printer label printer based on the first three specs of the first five spec groups.

Brother Thermal Label Printer. Print speed: 3 lpm. Standard interfaces: USB. Tape type: DK. Colour of product: Blue, Silver. Dimensions (WxDxH): 142.5 x 192.5 x 150 mm

Printing
Print speed
The maximum speed at which a printer can print.
3 lpm
Ports & interfaces
Standard interfaces
Most common industry-standard communication protocols ranging from RS-232, RS-422, RS-423, RS-485, and LVDS to USB.
USB
Performance
Tape type
Type of tape used e.g. TZ, Video8.
DK
Performance
Number of fonts
4
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Blue, Silver
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
142.5 x 192.5 x 150 mm
Customer service details
X