location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother PT-D460BTVP label printer Thermal transfer 180 x 180 DPI 30 mm/sec Wired & Wireless TZe Bluetooth QWERTY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PT-D460BTVP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-D460BTVP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766820035 show
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76858
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Mar 2024 10:02:29
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (5.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brother PT-D460BTVP user manual (9.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother PT-D460BTVP label printer Thermal transfer 180 x 180 DPI 30 mm/sec Wired & Wireless TZe Bluetooth QWERTY
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Large graphical display to preview labels before printing
  • - Design and print labels from your PC or smartphone
  • - Print barcodes and company logos to track assets and stay organised
  • - Includes tape cassette, AC adapter, carry case and USB cable
  • - Store up to 70 labels for quick reprinting
  • - Suitable for 3.5, 6, 9, 12 and 18mm width TZe labels
Long product name Brother PT-D460BTVP label printer Thermal transfer 180 x 180 DPI 30 mm/sec Wired & Wireless TZe Bluetooth QWERTY :
The long product name of Brother PT-D460BTVP label printer Thermal transfer 180 x 180 DPI 30 mm/sec Wired & Wireless TZe Bluetooth QWERTY. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LCD, 18 mm, 187 x 178 x 72 mm, 770 g
More>>>
Brother PT-D460BTVP label printer Thermal transfer 180 x 180 DPI 30 mm/sec Wired & Wireless TZe Bluetooth QWERTY:
The official description of Brother PT-D460BTVP label printer Thermal transfer 180 x 180 DPI 30 mm/sec Wired & Wireless TZe Bluetooth QWERTY as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Transform your workspace or office with a professional label printer from Brother.

From smaller workspaces through to larger office setups, the PT-D460BT model offers a compact, easy-to-use label printer which prints clear, laminated labels. From organising important files and folders, asset management and general office signage labels, you can create a comfortable working environment for everyone

Print durable labels up to 18mm in width using Brother’s genuine TZe tapes. Providing resistance to water, abrasion, chemicals and temperature extremes, you can be sure your labels will last over time.

Brother's free iPrint and Label app connects your Android or iOS phone or tablet to your label printer via Bluetooth 5.0 (MFi certified) so you can design, edit and print labels containing barcodes, logos and more from your mobile device. Or make professional-looking labels from your PC or Mac using the free P-touch Editor software via USB connection and complete batch labelling jobs from an MS Excel or Word document and with a laptop style keyboard and graphic display, you can instantly create labels on demand.

Includes AC adapter, tape cassette, carry case and USB cable.

Short summary description Brother PT-D460BTVP label printer Thermal transfer 180 x 180 DPI 30 mm/sec Wired & Wireless TZe Bluetooth QWERTY:
This short summary of the Brother PT-D460BTVP label printer Thermal transfer 180 x 180 DPI 30 mm/sec Wired & Wireless TZe Bluetooth QWERTY data-sheet is auto-generated and uses the product title and the first six key specs.

Brother PT-D460BTVP, QWERTY, TZe, Thermal transfer, 180 x 180 DPI, 30 mm/sec, Wired & Wireless

Long summary description Brother PT-D460BTVP label printer Thermal transfer 180 x 180 DPI 30 mm/sec Wired & Wireless TZe Bluetooth QWERTY:
This is an auto-generated long summary of Brother PT-D460BTVP label printer Thermal transfer 180 x 180 DPI 30 mm/sec Wired & Wireless TZe Bluetooth QWERTY based on the first three specs of the first five spec groups.

Brother PT-D460BTVP. Keyboard layout: QWERTY. Tape type: TZe. Print technology: Thermal transfer, Maximum resolution: 180 x 180 DPI, Print speed: 30 mm/sec. Connectivity technology: Wired & Wireless. Battery type: AA. Product colour: Black

Printing
Print technology *
Thermal transfer
Colour *
No
Maximum resolution *
180 x 180 DPI
Printable dot numbers
128 dot
Print speed *
30 mm/sec
Maximum printing width *
1.8 cm
Maximum print height
1.58 cm
Paper handling
Ribbon length
4 m
Ports & interfaces
Connectivity technology *
Wired & Wireless
Bluetooth
Yes
Bluetooth version
5.0
USB port *
Yes
Performance
Tape type
TZe
Tape cutting
Manual
Tape width
1.8 cm
Design
Product colour *
Black
Display *
LCD
Display resolution
320 x 120 pixels
Colour display
No
Control type
Buttons
Design
On Screen Display (OSD) languages
Croatian, Czech, Danish, German, English, French, Hungarian, Norwegian, Polish, Portuguese, Slovak, Slovenian, Turkish
Keyboard layout
QWERTY
Power
Battery type
AA
Number of batteries supported
6
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Mobile operating systems supported
Android, iOS
Weight & dimensions
Width
187 mm
Depth
178 mm
Height
72 mm
Weight
770 g
Packaging data
Package width
355 mm
Package depth
147 mm
Package height
329 mm
Package weight
2.66 kg
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Portugal 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)