location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother P-touch 3600 label printer 20 mm/sec TZ QWERTY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P-touch 3600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-3600 show
Show alternative article codes used in the online market place
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154733
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:09:59
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year back to base warranty
Long product name Brother P-touch 3600 label printer 20 mm/sec TZ QWERTY :
The long product name of Brother P-touch 3600 label printer 20 mm/sec TZ QWERTY. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P-touch 3600
More>>>
Brother P-touch 3600 label printer 20 mm/sec TZ QWERTY:
The official description of Brother P-touch 3600 label printer 20 mm/sec TZ QWERTY as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lettering Machine
The PT-3600 can be used either stand-alone or linked to a PC to make it easy to download graphics, symbols and logos. The PT-3600 has a choice of built-in barcodes and the ability to produce labels up to 36mm. The PT-3600 is the very epitomy of versatility.

-10 font styles
-18 print styles
-24 print sizes
-Barcode printing
-Vertical printing
-30 borders
-Up to 20mm per second printing speed
-16 print lines
-QWERTY keyboard
-20 character x 3 lines LDC screen
-10240 character memory
-PC compatible
-Navigation dial
-6 tape widths

Short summary description Brother P-touch 3600 label printer 20 mm/sec TZ QWERTY:
This short summary of the Brother P-touch 3600 label printer 20 mm/sec TZ QWERTY data-sheet is auto-generated and uses the product title and the first six key specs.

Brother P-touch 3600, QWERTY, TZ, 20 mm/sec, White

Long summary description Brother P-touch 3600 label printer 20 mm/sec TZ QWERTY:
This is an auto-generated long summary of Brother P-touch 3600 label printer 20 mm/sec TZ QWERTY based on the first three specs of the first five spec groups.

Brother P-touch 3600. Keyboard layout: QWERTY. Tape type: TZ. Print speed: 20 mm/sec. Product colour: White

Printing
Print speed *
20 mm/sec
Vertical printing
Yes
Ports & interfaces
Standard interfaces
USB
Performance
Tape type
TZ
Design
Product colour *
White
Keyboard layout
QWERTY
Weight & dimensions
Weight
2 kg
Other features
Dimensions (WxDxH)
237 x 302 x 104 mm
Memory capacity
10240 characters
Brand Image Product code Product Stock Price from
Brother PTH110 label printer Direct thermal 180 x 180 DPI 20 mm/sec QZERTY Brother PTH110 label printer Direct thermal 180 x 180 DPI 20 mm/sec QZERTY
(show image)
PTH110BK PTH110 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)