location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother PT-1290VP label printer Thermal transfer 180 x 180 DPI 10 mm/sec TZ QWERTY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PT-1290VP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-1290VP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766702447
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83896
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:11:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother PT-1290VP label printer Thermal transfer 180 x 180 DPI 10 mm/sec TZ QWERTY
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal transfer
  • - 180 x 180 DPI
  • - Print speed: 10 mm/sec
  • - Display: LCD
  • - 485 g
Long product name Brother PT-1290VP label printer Thermal transfer 180 x 180 DPI 10 mm/sec TZ QWERTY :
The long product name of Brother PT-1290VP label printer Thermal transfer 180 x 180 DPI 10 mm/sec TZ QWERTY. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PT-1290VP - 180 x 180 dpi, 10 mm/sec, LCD
More>>>
Brother PT-1290VP label printer Thermal transfer 180 x 180 DPI 10 mm/sec TZ QWERTY:
The official description of Brother PT-1290VP label printer Thermal transfer 180 x 180 DPI 10 mm/sec TZ QWERTY as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Brother P-touch 1290DT has been specifically designed to accommodate all of your labelling needs. This simple, easy-to-use desktop labelling machine will help you to create clear, professional labels with the minimum of fuss, leaving you free to use your time more efficiently. It sits neatly in the desk organiser provided and is easily accessible whenever you need to print a label.

- Save time with up to 10mm per second printing
- Durable – labels up to 12mm, able to handle extreme conditions
- Convenient built-in cutter
- Space-saving compact, stylish design
- Easy to use QWERTY keyboard
- Easy-to-read LCD screen
- Design versatility with built-in Deco mode
- Conveniently comes with 12mm black on white tape (4m).

Short summary description Brother PT-1290VP label printer Thermal transfer 180 x 180 DPI 10 mm/sec TZ QWERTY:
This short summary of the Brother PT-1290VP label printer Thermal transfer 180 x 180 DPI 10 mm/sec TZ QWERTY data-sheet is auto-generated and uses the product title and the first six key specs.

Brother PT-1290VP, QWERTY, TZ, Thermal transfer, 180 x 180 DPI, 10 mm/sec

Long summary description Brother PT-1290VP label printer Thermal transfer 180 x 180 DPI 10 mm/sec TZ QWERTY:
This is an auto-generated long summary of Brother PT-1290VP label printer Thermal transfer 180 x 180 DPI 10 mm/sec TZ QWERTY based on the first three specs of the first five spec groups.

Brother PT-1290VP. Keyboard layout: QWERTY. Tape type: TZ. Print technology: Thermal transfer, Maximum resolution: 180 x 180 DPI, Print speed: 10 mm/sec

Printing
Print technology *
Thermal transfer
Maximum resolution *
180 x 180 DPI
Print speed *
10 mm/sec
Vertical printing
Yes
Paper handling
Maximum label width
1.2 cm
Maximum label length
0.3 m
Performance
Number of fonts
2
Tape type
TZ
Tape cutting
Manual
Number of styles
8
Number of printing lines (max)
2
Underline
Yes
Design
Display *
LCD
Keyboard layout
QWERTY
Power
Number of batteries supported
6
Weight & dimensions
Width
159 mm
Depth
157 mm
Height
62 mm
Weight
485 g
Other features
Tape size
1.2 cm
Memory capacity
720 characters
Number of label formats
4
Source Testseek summary Average rating
Reviews
Updated:
2011-10-09 01:11:20
Uk has collected 2 expert reviews for Brother PT-1290VP label printer Thermal transfer 180 x 180 DPI 10 mm/sec TZ QWERTY but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
asiaone.com
Updated:
2011-10-09 01:11:20
Electronic labelers are increasingly popular in homes and offices nowadays as they become more affordable and pack more features.The PT-1290 from Brother is it's highest end model in the office electronics manufacturer's latest line of digital labelers...
Bottom line A functional, simple to use labeler for home and office use. Added design features means more options and fun for those who want to be a little more creative...
0%
the-gadgeteer.com
Updated:
2016-01-23 08:10:02
The PT1290 Labeler by Brother. Not your mama's punch and dial labeler. I had previously reviewed another label maker by Dymo which is plugged into the USB port of your computer. Using built-in software, you could create and print labels from your PC. I...
Good Lightweight, Easy to use keyboard, Versatile, Portable, Good price...
Bad Fancier labels and extra images, accents and icons can get a little tricky to produce, Comes with instruction sheet that takes a little time to digest...
0%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)