location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother P-Touch 1005F label printer Thermal transfer 180 x 180 DPI 10 mm/sec TZ ABC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P-Touch 1005F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-1005FRF-A show
Show alternative article codes used in the online market place
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13115
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 12:50:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother P-Touch 1005F label printer Thermal transfer 180 x 180 DPI 10 mm/sec TZ ABC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal transfer
  • - 180 x 180 DPI
  • - Print speed: 10 mm/sec
  • - Display: LCD
  • - 365 g
More>>>
Short summary description Brother P-Touch 1005F label printer Thermal transfer 180 x 180 DPI 10 mm/sec TZ ABC:
This short summary of the Brother P-Touch 1005F label printer Thermal transfer 180 x 180 DPI 10 mm/sec TZ ABC data-sheet is auto-generated and uses the product title and the first six key specs.

Brother P-Touch 1005F, ABC, TZ, Thermal transfer, 180 x 180 DPI, 10 mm/sec, AAA

Long summary description Brother P-Touch 1005F label printer Thermal transfer 180 x 180 DPI 10 mm/sec TZ ABC:
This is an auto-generated long summary of Brother P-Touch 1005F label printer Thermal transfer 180 x 180 DPI 10 mm/sec TZ ABC based on the first three specs of the first five spec groups.

Brother P-Touch 1005F. Keyboard layout: ABC. Tape type: TZ. Print technology: Thermal transfer, Maximum resolution: 180 x 180 DPI, Print speed: 10 mm/sec. Battery type: AAA, Battery technology: Alkaline. Product colour: Yellow

Printing
Print technology *
Thermal transfer
Maximum resolution *
180 x 180 DPI
Print speed *
10 mm/sec
Vertical printing
Yes
Paper handling
Maximum label width
1.2 cm
Performance
Number of fonts
1
Tape type
TZ
Tape cutting
Manual
Number of styles
9
Design
Product colour *
Yellow
Design
Display *
LCD
Keyboard layout
ABC
Power
Battery type
AAA
Number of batteries supported
6
Battery technology
Alkaline
Weight & dimensions
Width
107 mm
Depth
56 mm
Height
202 mm
Weight
365 g
Other features
Print sizes included
5