location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother PJ673-K 300 x 300 DPI Wired & Wireless Direct thermal Mobile printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PJ673-K
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PJ-673 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766725835
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 155191
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Mar 2024 12:10:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother PJ673-K 300 x 300 DPI Wired & Wireless Direct thermal Mobile printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Direct thermal Mobile printer
  • - 300 x 300 DPI
  • - Connectivity technology: Wired & Wireless
  • - USB port Wi-Fi
  • - Black
  • - 478 g
Long product name Brother PJ673-K 300 x 300 DPI Wired & Wireless Direct thermal Mobile printer :
The long product name of Brother PJ673-K 300 x 300 DPI Wired & Wireless Direct thermal Mobile printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Impresora movil termica Brother PJ 673
More>>>
Short summary description Brother PJ673-K 300 x 300 DPI Wired & Wireless Direct thermal Mobile printer:
This short summary of the Brother PJ673-K 300 x 300 DPI Wired & Wireless Direct thermal Mobile printer data-sheet is auto-generated and uses the product title and the first six key specs.

Brother PJ673-K, Direct thermal, Mobile printer, 300 x 300 DPI, 31.6 mm/sec, 6 ppm, Wired & Wireless

Long summary description Brother PJ673-K 300 x 300 DPI Wired & Wireless Direct thermal Mobile printer:
This is an auto-generated long summary of Brother PJ673-K 300 x 300 DPI Wired & Wireless Direct thermal Mobile printer based on the first three specs of the first five spec groups.

Brother PJ673-K. Print technology: Direct thermal, Type: Mobile printer, Maximum resolution: 300 x 300 DPI. Connectivity technology: Wired & Wireless, USB connector: USB Type-A. Wi-Fi standards: 802.11b, 802.11g. Product colour: Black. Power source type: AC, Battery, Cigar lighter

Printing
Maximum resolution
300 x 300 DPI
Print speed
31.6 mm/sec
Print technology *
Direct thermal
Type *
Mobile printer
Print speed
6 ppm
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
USB connector
USB Type-A
Connectivity technology *
Wired & Wireless
Network
Ethernet LAN *
No
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g
Design
Product colour *
Black
Power
Power source type *
AC, Battery, Cigar lighter
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
30 - 80%
Storage relative humidity (H-H)
30 - 85%
Weight & dimensions
Weight
478 g
Packaging data
Cables included
USB
Packaging content
Drivers included
Yes
Logistics data
Harmonized System (HS) code
84433210
Other features
Dimensions (WxDxH)
255 x 55 x 40 mm
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 14:30:29
Uk has collected 4 expert reviews for Brother PJ673-K 300 x 300 DPI Wired & Wireless Direct thermal Mobile printer and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
alphr.com
Updated:
2019-12-01 14:30:29
Brother's PJ-673 is designed for remote workers that need an A4 printer they can slip in a bag. It's well built, and is the first PocketJet to include a wireless access point (WAP) for printing from iOS devices. Its top resolution is 300dpi and, since it...
Bottom line A slimline, A4 wireless thermal printer well suited to mobile use, but it's expensive and lacks AirPrint support...
50%
itreviews.com
Updated:
2019-12-01 14:30:29
The Brother PocketJet PJ673-K is Brother’s latest addition to its line of thermal mobile printers, a group that includes the Editor’s Choice PocketJet 6 Plus PJ663-K . Almost identical in some ways to the PocketJet 6 Plus, its key difference is that inste...
Bottom line The lightweight Brother PocketJet PJ673-K delivers portable printing with no ink needed...
60%
pcmag.com
Updated:
2019-12-01 14:30:29
The Brother PocketJet PJ673-K$534.70 at Amazon is Brother's latest addition to its line of thermal mobile printers, a group that includes the Editor's Choice PocketJet 6 Plus PJ663-K $466.98 at Amazon. Almost identical in some ways to the PocketJet 6 Plus...
Good Small. Light. Rechargeable battery. Thick thermal paper looks and feels much like clay-coated inkjet paper.
Bad Graphics and photos show obvious dithering (repeating patterns). Off-the-shelf Wi-Fi printing for iPhone and iPad only...
Bottom line The Brother PocketJet PJ673-K delivers convenient printing on the go, but only from Windows PCs via USB cable or from iPhones and iPads via Wi-Fi...
70%
Country Distributor
Polska 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Belgium 1 distributor(s)
France 1 distributor(s)