location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother m-PRINT Microprinter (A6) - Bluetooth label printer 300 x 300 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
m-PRINT Microprinter (A6) - Bluetooth
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MW-260W show
Show alternative article codes used in the online market place
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33179
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother m-PRINT Microprinter (A6) - Bluetooth label printer 300 x 300 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 300 x 300 DPI
  • - Bluetooth
  • - 520 g
More>>>
Short summary description Brother m-PRINT Microprinter (A6) - Bluetooth label printer 300 x 300 DPI:
This short summary of the Brother m-PRINT Microprinter (A6) - Bluetooth label printer 300 x 300 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Brother m-PRINT Microprinter (A6) - Bluetooth, 300 x 300 DPI, Lithium-Ion (Li-Ion)

Long summary description Brother m-PRINT Microprinter (A6) - Bluetooth label printer 300 x 300 DPI:
This is an auto-generated long summary of Brother m-PRINT Microprinter (A6) - Bluetooth label printer 300 x 300 DPI based on the first three specs of the first five spec groups.

Brother m-PRINT Microprinter (A6) - Bluetooth. Maximum resolution: 300 x 300 DPI. Battery technology: Lithium-Ion (Li-Ion)

Printing
Colour *
No
Maximum resolution *
300 x 300 DPI
Paper handling
ISO A-series sizes (A0...A9)
A6
Ports & interfaces
Bluetooth
Yes
Standard interfaces
USB 2.0
Power
Battery technology
Lithium-Ion (Li-Ion)
Power
Auto power off
Yes
System requirements
Compatible operating systems
Windows 2000/XP/Vista
Weight & dimensions
Weight
520 g
Other features
Dimensions (WxDxH)
130 x 210 x 18.5 mm
Print speed (black, normal quality, A4/US Letter)
3 ppm
Standard input capacity
50 sheets