location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MW-260A POS printer 300 x 300 DPI Wired & Wireless Direct thermal Mobile printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MW-260A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MW-260A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766699181 show
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101101
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 20:26:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother MW-260A POS printer 300 x 300 DPI Wired & Wireless Direct thermal Mobile printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Direct thermal Mobile printer
  • - 300 x 300 DPI
  • - Connectivity technology: Wired & Wireless
  • - USB port Bluetooth
  • - Black, Silver
  • - 520 g
Long product name Brother MW-260A POS printer 300 x 300 DPI Wired & Wireless Direct thermal Mobile printer :
The long product name of Brother MW-260A POS printer 300 x 300 DPI Wired & Wireless Direct thermal Mobile printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BROTHER IMPRESORA PORTATIL TRANSFERENCIA TERMICA MW-260 A6 20SG/H 300PPP 3 AOS GARANTA
More>>>
Brother MW-260A POS printer 300 x 300 DPI Wired & Wireless Direct thermal Mobile printer:
The official description of Brother MW-260A POS printer 300 x 300 DPI Wired & Wireless Direct thermal Mobile printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MW-260A Like FAX-T104 14K4 digital answe

Short summary description Brother MW-260A POS printer 300 x 300 DPI Wired & Wireless Direct thermal Mobile printer:
This short summary of the Brother MW-260A POS printer 300 x 300 DPI Wired & Wireless Direct thermal Mobile printer data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MW-260A, Direct thermal, Mobile printer, 300 x 300 DPI, Wired & Wireless, 2.1+EDR, USB 2.0, IrDA

Long summary description Brother MW-260A POS printer 300 x 300 DPI Wired & Wireless Direct thermal Mobile printer:
This is an auto-generated long summary of Brother MW-260A POS printer 300 x 300 DPI Wired & Wireless Direct thermal Mobile printer based on the first three specs of the first five spec groups.

Brother MW-260A. Print technology: Direct thermal, Type: Mobile printer, Maximum resolution: 300 x 300 DPI. Connectivity technology: Wired & Wireless, Bluetooth version: 2.1+EDR, Standard interfaces: USB 2.0, IrDA. Product colour: Black, Silver. Power source type: AC, Battery, Battery technology: Lithium-Ion (Li-Ion). Compatible operating systems: Windows 2000/XP/Vista/7 (32 & 64 bits) Windows Mobile 6.0 Classic/Professional/Standard, Windows...

Printing
Maximum resolution
300 x 300 DPI
Print technology *
Direct thermal
Type *
Mobile printer
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Bluetooth
Yes
Bluetooth version
2.1+EDR
Connectivity technology *
Wired & Wireless
Standard interfaces
USB 2.0, IrDA
Design
Product colour *
Black, Silver
Power
Power source type *
AC, Battery
Battery technology
Lithium-Ion (Li-Ion)
System requirements
Compatible operating systems
Windows 2000/XP/Vista/7 (32 & 64 bits) Windows Mobile 6.0 Classic/Professional/Standard, Windows Mobile 5.0, Pocket PC 2003SE, Pocket PC 2003
Weight & dimensions
Weight
520 g
Packaging content
Drivers included
Yes
Other features
Dimensions (WxDxH)
130 x 210 x 18.5 mm
Paper dimensions
105 x 148
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 14:32:17
Uk has collected 1 expert review for Brother MW-260A POS printer 300 x 300 DPI Wired & Wireless Direct thermal Mobile printer and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
pcmag.com
Updated:
2019-12-01 14:32:17
Almost any way you look at it, the Brother MW-260 ($549.95 direct) is atypical. Simply being a thermal printer makes it unusual, but it's also an unusual thermal printer. It uses strictly cut sheet paper, and the paper has much the same look and feel a...
Good Small. Light. Doesn't need ink. Its thermal paper looks and feels much like standard plain paper.
Bad Prints only on A6-size paper (4.1 by 5.8 inches). Can't print from most smartphones at this writing.
Bottom line The Brother MW-260 scores high on portability and prints on large enough paper to be useful for printing e-mail or other documents that you need to work with as hard copy. Buy it now...
80%
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Magyarország 1 distributor(s)
United Kingdom 2 distributor(s)
España 1 distributor(s)