location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-L5900DW multifunction printer Laser A4 1200 x 1200 DPI 44 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-L5900DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-L5900DW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0012502642039 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148156
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Mar 2024 09:37:40
The date of the most recent change of this product data-sheet in Icecat.
Brother MFC-L5900DW user manual (4.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother MFC-L5900DW multifunction printer Laser A4 1200 x 1200 DPI 44 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 44 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Apple AirPrint, Brother iPrint & Scan, Google Cloud Print, Mopria Print Service
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 512 MB
  • - 17.3 kg
Long product name Brother MFC-L5900DW multifunction printer Laser A4 1200 x 1200 DPI 44 ppm Wi-Fi :
The long product name of Brother MFC-L5900DW multifunction printer Laser A4 1200 x 1200 DPI 44 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Business Laser All-in-One with Advanced Duplex and Wireless Networking
More>>>
Brother MFC-L5900DW multifunction printer Laser A4 1200 x 1200 DPI 44 ppm Wi-Fi:
The official description of Brother MFC-L5900DW multifunction printer Laser A4 1200 x 1200 DPI 44 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Business monochrome laser all-in-one for offices and small workgroups. Cost-efficient output due to a high-yield 8,000-page replacement toner cartridge (approx. yield based on ISO/IEC 19752). Prints/copies up to 42ppm. Advanced security features such as network user authentication to help protect against unauthorized access to device. 300-sheet paper capacity, expandable to 1,340 sheet total capacity with optional add-on trays. 70-page capacity auto document feeder with two-sided scanning at up to 56ipm (mono) and colour scanning to a variety of destinations; legal-size scan glass. Automatic two-sided print/copy/scan. Gigabit Ethernet/wireless networking. Print from/scan to mobile devices over a wireless network. 3.7" colour Touchscreen display with customizable shortcuts.

Short summary description Brother MFC-L5900DW multifunction printer Laser A4 1200 x 1200 DPI 44 ppm Wi-Fi:
This short summary of the Brother MFC-L5900DW multifunction printer Laser A4 1200 x 1200 DPI 44 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-L5900DW, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Black

Long summary description Brother MFC-L5900DW multifunction printer Laser A4 1200 x 1200 DPI 44 ppm Wi-Fi:
This is an auto-generated long summary of Brother MFC-L5900DW multifunction printer Laser A4 1200 x 1200 DPI 44 ppm Wi-Fi based on the first three specs of the first five spec groups.

Brother MFC-L5900DW. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
44 ppm
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
1200 x 600 DPI
Copy speed (black, normal quality, A4)
42 cpm
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
19200 x 19200 DPI
Scanner type *
Flatbed & ADF scanner
Scan to
Cloud, FTP, File, Image, OCR, USB
Image formats supported
BMP, JPG, MMR, PNG, TIF
Document formats supported
DOCX, PDF, PPTX, XML, XPS
Input colour depth
48 bit
Fax
Duplex faxing
Yes
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
500 pages
Auto-redialing
Yes
Fax forwarding
Yes
Fax broadcasting
350 locations
Fax dual access
Yes
Fax coding methods
JBIG, JPEG, MH, MMR, MR
Features
Recommended duty cycle
0 - 3500 pages per month
Maximum duty cycle *
50000 pages per month
Printing colours *
Black
Page description languages
BR-Script 3, Epson FX, PCL 6, PDF 1.7
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Labels, Plain paper, Recycled paper
Multi-purpose tray media types
Envelopes
ISO A-series sizes (A0...A9) *
A4, A5, A6
Envelopes sizes
6 3/4, 7 3/4, 9, 10
Paper tray media weight (imperial)
7.26 - 14.5 kg (16 - 32 lbs)
Multi-Purpose Tray media weight (imperial)
7.26 - 24 kg (16 - 53 lbs)
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
64-bit WEP, 128-bit WEP, 802.1x RADIUS, SSL/TLS, WPA-PSK, WPA2-PSK
Supported network protocols (IPv4)
ARP, RARP, BOOTP, DHCP, APIPA(Auto IP), WINS/NetBIOS name resolution, DNS Resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, POP3, SMTP Client, IPP/IPPS, FTP Client and Server, CIFS Client, TELNET Server, SNMPv1/v2c/v3, HTTP/HTTPS server, TFTP client and server, ICMP, Web Services (Print/Scan), SNTP Client, LDAP, IMAP4
Supported network protocols (IPv6)
NDP, RA, DNS resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, IPP/IPPS, POP3, SMTP Client, FTP Client and Server, CIFS Client, TELNET Server, SNMPv1/v2c, HTTP/HTTPS server, TFTP client and server, ICMPv6, SNTP Client, LDAP, Web Services (Print/Scan), IMAP4
Mobile printing technologies
Apple AirPrint, Brother iPrint & Scan, Google Cloud Print, Mopria Print Service
Performance
Internal memory *
512 MB
Design
Product colour *
Black
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
9.4 cm (3.7")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
630 W
Power consumption (ready)
36 W
Power consumption (sleep)
1.6 W
AC input voltage
120 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
0 - 40 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
495 mm
Depth
427 mm
Height
486 mm
Weight
17.3 kg
Packaging data
Package width
599 mm
Package depth
526 mm
Package height
629 mm
Package weight
20.9 kg
Packaging content
Drivers included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:57:30
Uk has collected 6 expert reviews for Brother MFC-L5900DW multifunction printer Laser A4 1200 x 1200 DPI 44 ppm Wi-Fi and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
liveatpc.com
Updated:
2017-05-17 01:16:01
A Tad Disappointing However, when it comes to printing out images, pictures and graphics, there were a lot of details lost when it is converted to monochrome. If you're thinking of printing presentation slides in black and white, you may want to do a quic...
78%
pcmag.com
Updated:
2017-03-01 06:57:30
The Brother MFC-L5900DW ($449.99) is a capable, feature-rich monochrome laser all-in-one printer for a small or micro office. Among its virtues are good speed and text quality, a wide range of connection choices, and an automatic document feeder (ADF) tha...
Good Fast printing, Wi-Fi, Wi-Fi Direct, Ethernet, and USB connectivity, Supports single-pass two-sided scanning, Slightly above-par text, Reasonably low running costs...
Bad Below-average graphics, Slightly subpar photos...
Bottom line The Brother MFC-L5900DW is a mono all-in-one laser printer that offers fast output, good text quality, and a wide range of connectivity choices for a small or micro office...
70%
Country Distributor
United States 1 distributor(s)