location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-L3730CDN multifunction printer LED A4 2400 x 600 DPI 18 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-L3730CDN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-L3730CDN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766790253 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 454126
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Apr 2024 16:26:34
The date of the most recent change of this product data-sheet in Icecat.
Brother MFC-L3730CDN user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother MFC-L3730CDN multifunction printer LED A4 2400 x 600 DPI 18 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Up to 18 pages per minute print speed
  • - Automatic 2-sided print
  • - 9.3cm colour touchscreen
  • - Wired network
  • - 50 sheet Automatic Document Feeder (ADF)
Long product name Brother MFC-L3730CDN multifunction printer LED A4 2400 x 600 DPI 18 ppm :
The long product name of Brother MFC-L3730CDN multifunction printer LED A4 2400 x 600 DPI 18 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A4, 2400x600dpi, CIS, 25-400%, Fax, 60-163g/m², 48dB(A), LED Display
More>>>
Brother MFC-L3730CDN multifunction printer LED A4 2400 x 600 DPI 18 ppm:
The official description of Brother MFC-L3730CDN multifunction printer LED A4 2400 x 600 DPI 18 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print, copy, scan and fax, quickly and quietly, in your home or office.

Don't add to the office noise
In an office environment, you don't need your printer adding to the office noise. The MFC-L3770CDW has been engineered to print up to 24 pages per minute at under 47dB - quieter than your daily office conversation. These industry leading specifications, make this colour machine perfect for desktop working.

Designed with efficiency in mind
This robust multifunction desktop device is easy to use and simple to set up. It offers a host of time saving features including the automatic 2-sided 50 sheet Automatic Document Feeder (ADF) for quick scan and copy, along with Near-Field Communication allowing you to print from both your phone and tablet simply by tapping near the device. Use the 30 sheet multi-purpose tray to print on a wider range of media of up to 163gsm.

Add some colour to your business
Business isn't always black and white, print in full colour to add impact to those important documents. The MFC-L3770CDW offers up to 2,400dpi print quality, and uses LED laser technology to produce high quality professional prints. Colour doesn't stop at your printouts, this machine has a full colour 9.3cm colour touchscreen for quick and easy access to features.

Easy to set up, easy to use
Start printing straight from the box with the large inbox toner giving you up to 1,000 pages, and easy wired and wireless networking options including printing straight from your mobile. Combine this with automatic 2-sided print and a 50 sheet ADF for easy scan and copy, this machine supports you in your day to day business.

Save time and money
This desktop device is fast, reliable and great value. The built-in 250 sheet paper capacity allows you to keep working longer without having to replenish the paper tray. High yield supplies mean you won’t have to spend time changing your toner as often, as well as achieving a competitive cost per page for both colour and mono.

Short summary description Brother MFC-L3730CDN multifunction printer LED A4 2400 x 600 DPI 18 ppm:
This short summary of the Brother MFC-L3730CDN multifunction printer LED A4 2400 x 600 DPI 18 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-L3730CDN, LED, Colour printing, 2400 x 600 DPI, Colour copying, A4, Black, White

Long summary description Brother MFC-L3730CDN multifunction printer LED A4 2400 x 600 DPI 18 ppm:
This is an auto-generated long summary of Brother MFC-L3730CDN multifunction printer LED A4 2400 x 600 DPI 18 ppm based on the first three specs of the first five spec groups.

Brother MFC-L3730CDN. Print technology: LED, Printing: Colour printing, Maximum resolution: 2400 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 18 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 2400 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product colour: Black, White

Printing
Print technology *
LED
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Print speed (colour, normal quality, A4/US Letter)
18 ppm
Warm-up time
28 s
Time to first page (black, normal)
15.5 s
Time to first page (colour, normal)
15.5 s
N-up printing
2, 4, 9, 16, 25
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Time to first copy (black, normal)
17 s
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
2400 x 1200 DPI
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, FTP, File, Image, SMB
Input colour depth
48 bit
Output colour depth
24 bit
Greyscale levels
256
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
500 pages
Features
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 6, PostScript 3
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Plain paper, Recycled paper, Thick paper, Thin paper
Multi-purpose tray media types
Executive, Legal, Letter
ISO A-series sizes (A0...A9) *
A4, A5, A6
Custom media width
76.2 - 215.9 mm
Paper handling
Custom media length
116 - 355.6 mm
Paper tray media weight
60 - 163 g/m²
Auto Document Feeder (ADF) media weight
64 - 105 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Security algorithms
EAP-FAST, EAP-TLS, EAP-TTLS, PEAP, SMTP-AUTH, SNMPv3, SSL/TLS
Supported network protocols (IPv4)
ARP, RARP, BOOTP, DHCP, APIPA (Auto IP), WINS / NetBIOS name resolution, DNS Resolver, mDNS, LLMNR responder, LPR / LPD, Custom Raw Port / Port9100, SMTP Client, IPP / IPPS, FTP Client and Server, CIFS client, TELNET server, SNMPv1 / v2c / v3, HTTP / HTTPS server, TFTP client and server, ICMP, web services (print / scan), SNTP client
Supported network protocols (IPv6)
NDP, RA, DNS resolver, mDNS, LLMNR responder, LPR / LPD, Custom Raw Port / Port9100, IPP / IPPS, SMTP client, FTP client and server, CIFS client, TELNET server, SNMPv1 / v2c / v3, HTTP / HTTPS server , TFTP client and server, ICMPv6, SNTP Client, Web Services (Print / Scan)
Online services supported
Box, Dropbox, Evernote, Google Drive, OneDrive, OneNote
Mobile printing technologies
Apple AirPrint, Brother iPrint & Scan, Google Cloud Print, Mopria Print Service
Performance
Internal memory *
512 MB
Built-in processor
Yes
Processor frequency
800 MHz
Sound pressure level (printing)
45 dB
Design
Product colour *
Black, White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
9.3 cm (3.66")
Touchscreen
Yes
Control type
Touch
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1
Mac operating systems supported
Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2008 R2, Windows Server 2012 R2, Windows Server 2013, Windows Server 2016
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
410 mm
Depth
475 mm
Height
414 mm
Weight
23.4 kg
Logistics data
Harmonized System (HS) code
84433100
Other features
Printer management
Web Based Management, BRAdmin Professional for Windows, BRAdmin Light for Windows
Source Testseek summary Average rating
Reviews
Updated:
2019-11-27 21:06:41
Uk has collected 1 expert review for Brother MFC-L3730CDN multifunction printer LED A4 2400 x 600 DPI 18 ppm and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%
Country Distributor
France 1 distributor(s)
Italia 1 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Nederland 1 distributor(s)