location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-J6945DW multifunction printer Inkjet A3 1200 x 4800 DPI 35 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-J6945DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-J6945DW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766793261 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 274422
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Apr 2024 15:32:19
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother MFC-J6945DW multifunction printer Inkjet A3 1200 x 4800 DPI 35 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High-yield cartridges up to 6,000 pages
  • - Quick print speeds of up to 22 images per minute
  • - Fast first print out time of under 6 seconds
  • - 2 paper trays as standard holding 250 sheets each
  • - Automatic 2-sided printing
  • - Wired and wireless connectivity
  • - 50 sheet Auto Document Feeder (ADF)
  • - Quick & secure print using integrated Near-Field Communication (NFC)
  • - Easy to use 9.3cm colour touchscreen
Warranty: 2 Years
Long product name Brother MFC-J6945DW multifunction printer Inkjet A3 1200 x 4800 DPI 35 ppm Wi-Fi :
The long product name of Brother MFC-J6945DW multifunction printer Inkjet A3 1200 x 4800 DPI 35 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A3, LCD, 4800 x 1200 dpi, 22 / 20 ipm, 600 x 600, 15 / 11 ipm, CIS, 1200 x 2400 dpi, 33.6 kbps, USB 2.0, LAN, 802.11 b/g/n, 24.2 kg
More>>>
Brother MFC-J6945DW multifunction printer Inkjet A3 1200 x 4800 DPI 35 ppm Wi-Fi:
The official description of Brother MFC-J6945DW multifunction printer Inkjet A3 1200 x 4800 DPI 35 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Inkjet now means business
Get further support for your office with the MFC-J5945DW 4-in-1 inkjet A3 printer. Offering automatic 2-sided A3 print, scan and copy, this device is high perfomance, professional and offers business features with low total cost of ownership. For total office support - think business ink.

Keep printing for longer
With a high paper capacity of 500 sheets as standard, you can spend your time focussing on your business rather than refilling the paper tray. The versatile 100 sheet multi-purpose tray allows you to use media up to 230gsm and supports quick and cost effective A3 and A4 colour printing.

Business features from an inkjet printer
With a host of business features and functions, the MFC-J6945DW offers quick and secure printing directly from your mobile using Near-Field Communication. Set up fast scan options with the intuitive user interface allowing you to scan directly to your favourite office applications. The 9.3cm colour touchscreen features a page gauge function allowing you to keep track of your ink level usage.

Keep an eye on costs
Printing doesn’t have to be expensive, and with this device we have ensured you get good value with a low total cost of ownership (TCO) and unbeatable cost per page (CPP) by using the optional high-yield inks giving you up to 6,000 pages1 . They also have low emissions and use less energy, meaning your machine supports you while you support the environment.

Short summary description Brother MFC-J6945DW multifunction printer Inkjet A3 1200 x 4800 DPI 35 ppm Wi-Fi:
This short summary of the Brother MFC-J6945DW multifunction printer Inkjet A3 1200 x 4800 DPI 35 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-J6945DW, Inkjet, Colour printing, 1200 x 4800 DPI, A3, Direct printing, Grey

Long summary description Brother MFC-J6945DW multifunction printer Inkjet A3 1200 x 4800 DPI 35 ppm Wi-Fi:
This is an auto-generated long summary of Brother MFC-J6945DW multifunction printer Inkjet A3 1200 x 4800 DPI 35 ppm Wi-Fi based on the first three specs of the first five spec groups.

Brother MFC-J6945DW. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 1200 x 4800 DPI. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product colour: Grey

Printing
Duplex printing mode
Auto/Manual
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 4800 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Print speed (ISO/IEC 24734) mono
22 ipm
Print speed (ISO/IEC 24734) colour
20 ipm
Time to first page (black, normal)
5.5 s
Time to first page (colour, normal)
6 s
N-in-1 print function
Yes
N-up printing
2, 4, 9, 16, 25
Barcode printing
Yes
Watermark printing
Yes
Economical printing
Yes
Secure printing
Yes
Booklet printing function
Yes
Poster printing function
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Time to first copy (black, normal)
6 s
Time to first copy (colour, normal)
6 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
N-in-1 copy function (N=)
2, 4
ID-card copy function
Yes
PC free copying
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
Cloud, E-mail, E-mail Server, FTP, File, Image, OCR, USB
Input colour depth
48 bit
Output colour depth
24 bit
Greyscale levels
256
Scan drivers
ICA, ISIS, SANE, TWAIN, WIA
Fax
Faxing *
Colour faxing
Modem speed
33.6 Kbit/s
Fax memory
180 pages
Speed dialling
Yes
Fax speed dialing (max numbers)
100
Fax broadcasting
250 locations
Auto reduction
Yes
Error Correction Mode (ECM)
Yes
Features
Recommended duty cycle
250 - 2000 pages per month
Maximum duty cycle *
30000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
BR-Script 3, PCL 6, PDF 1.7, XPS
Number of printer fonts
151
Input & output capacity
Total input capacity *
500 sheets
Total output capacity *
100 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Glossy paper, Plain paper, Recycled paper
Paper handling
Multi-purpose tray media types
Envelopes
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
Non-ISO print media sizes
Folio, Index card, Legal
Envelopes sizes
C5, Com-10, DL, Monarch
Photo paper sizes
9x13, 10x15, 13x18
Custom media width
105 - 297 mm
Custom media length
148 - 431.8 mm
Paper tray media weight
64 - 220 g/m²
Auto Document Feeder (ADF) media weight
64 - 90 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC)
Yes
Security algorithms
64-bit WEP, 128-bit WEP, 802.1x RADIUS, APOP, EAP-FAST, EAP-MD5, EAP-TLS, EAP-TTLS, HTTPS, IPPS, IPSec, PEAP, SMTP-AUTH, SNMPv3, SSL/TLS, WPA-AES, WPA-PSK, WPA-TKIP, WPA2-AES, WPA2-PSK, WPA2-TKIP, WPS
Supported network protocols (IPv4)
ARP, RARP, BOOTP, DHCP, APIPA(Auto IP), WINS/NetBIOS name resolution, DNS Resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, IPP, FTP/FTPs Client FTP Server, SNMPv1/v2c/v3, TFTP server, SMTP Client, ICMP, Web Services (Print/Scan), CIFS Client, SNTP Client, POP3, LDAP, IMAP4, HTTP Server
Supported network protocols (IPv6)
NDP, RA, mDNS, LLMNR Responder, DNS Resolver, LPR/LPD, Custom Raw Port/Port9100, IPP, FTP/FTPs Client FTP , SNMPv1/v2c/v3 , TFTP server, Web Services (Print/Scan), SMTP Client, POP3, CIFS Client, SNTP Client, LDAP, IMAP4, ICMPv6, HTTP Server
IP address filtering
Yes
Mobile printing technologies
Apple AirPrint, Brother iPrint & Scan, Google Cloud Print, Mopria Print Service
Performance
Internal memory *
512 MB
Sound pressure level (printing)
50 dB
Design
Product colour *
Grey
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (copying)
29 W
Power consumption (ready)
6.5 W
Power consumption (standby)
2.2 W
Power consumption (sleep)
1.6 W
Power consumption (off)
0.04 W
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2
Certificates
Certification
GS Mark, Wi-Fi
Sustainability
Sustainability certificates
Nordic Swan Ecolabel, Blue Angel, ENERGY STAR
Weight & dimensions
Width
575 mm
Depth
477 mm
Height
379 mm
Weight
24.2 kg
Packaging data
Package width
681 mm
Package depth
576 mm
Package height
504 mm
Package weight
28.7 kg
Packaging content
Manual
Yes
Power cord included
Yes
Warranty card
Yes
Logistics data
Harmonized System (HS) code
84433100
Other features
Printer management
BRAdmin Light/Professional
Software support
Brother iPrint&Scan, Nuance PaperPort 14 SE, Brother Control Centre 4 for Windows
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 14:34:36
Uk has collected 4 expert reviews for Brother MFC-J6945DW multifunction printer Inkjet A3 1200 x 4800 DPI 35 ppm Wi-Fi and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
gadgetspeak.com
Updated:
2019-12-01 14:34:36
As must be appreciated, as this a full A3 machine, it is both weighty (at 24kg) and occupies a fair amount of office space. It is 58cm wide by roughly 70cm deep when one takes into account the bypass hopper at the rear and the amount that the A3 paper tra...
84%
itpro.co.uk
Updated:
2020-06-25 17:02:47
Sign up for our daily newsletterBrother's Business Smart X-Series printers aim to deliver affordable A3 printing to SMBs on a tight budget. The MFC-J6945DW on review shows Brother isn't kidding around: this A3 colour inkjet MFP only costs just over £300...
Good Outstanding value, Great cloud support, Super simple setup, Phenomenal print quality...
Bad Speeds could be better...
Bottom line Small businesses that want affordable A3 colour printing won't find a better alternative to Brother's MFC-J6945DW. High resolution prints are slow but colour quality is very good, running costs are remarkably low and cloud support is outstanding...
80%
betterbuys.com
Updated:
2019-12-01 14:34:36
Brother has recently released the MFC-J6945DW Series, three inkjet all-in-ones that are intended for small teams and businesses. The three devices include standard printing, copying and scanning, and print at up to 22 ppm (ISO) in black and up to 20 ppm (...
Good Brother Page Gauge that eliminates the guesswork of ink used, generous amount of starter and aftermarket ink cartridges that contribute to low operating costs, 11" x 17" paper size...
Bad Not intended for medium or large-sized businesses...
Bottom line Brother offers unique features that help small offices improve productivity and reduce overall printing expenses...
0%
Country Distributor
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Nederland 1 distributor(s)