location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-J4420DW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-J4420DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-J4420DW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766736930
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 212674
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:12:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother MFC-J4420DW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 1200 x 6000 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A3 35 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, Brother iPrint & Scan, Google Cloud Print
  • - Direct printing
  • - USB port Wi-Fi
  • - Internal memory: 128 MB
  • - 9.5 kg
Warranty: 2 years
Long product name Brother MFC-J4420DW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi :
The long product name of Brother MFC-J4420DW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MFC-J4420DW - 6000 x 1200 dpi, 35/27 ppm, 128 MB, USB 2.0, 802.11b/g/n, PictBridge, 2.7" LCD, 9.5 kg
More>>>
Brother MFC-J4420DW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi:
The official description of Brother MFC-J4420DW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Brother™ Business Smart™ Series color inkjet all-in-one with duplex printing provides Small Office/Home Office users the Ultimate Combination of low cost printing, fast print speeds, and up to 11"x17" output via the single-sheet bypass. Super High-yield replacement ink cartridges available to help lower cost per page. Fastest in class print speeds of up to 20ppm black/18ppm color. 150-sheet capacity 8.5"x11" paper tray, and up to 20-sheet auto document feeder. 2.7" color TouchScreen Display for simple menu navigation and easy setup. Print from compatible mobile devices over your wireless network plus scan documents to popular cloud services from your internet-connected all-in-one.

- Low Cost Printing Super High-yield replacement ink cartridges (approx. 1,200 pages black and 1,200 pages color).
- Fastest in Class± With speeds up to 35ppm black and 27ppm color. ISO print speeds up to 20ppm black and 18ppm color (ISO/IEC 24734).
- Wireless Mobile Device Printing Wireless printing from your mobile device via±: AirPrint™, Google Cloud Print™, Brother™ iPrint&Scan, Cortado Workplace and Wi-Fi Direct®.
- TouchScreen Display Easily navigate onscreen menus on a 2.7" TouchScreen Display.
- Paper Handling 150-sheet paper tray capacity up to 8.5"x11" and ADF up to 20 sheets.
- Print up to 11"x17" via the single sheet bypass tray for high impact documents
- Innovative Print Technology Landscape Print Technology stores and feeds paper in a landscape orientation for a space saving design.
- Web Connect Scan to popular cloud services including Google Drive™, Dropbox, Evernote® and Evernote Business® , Microsoft®OneNote and more.
- Free Brother Cloud Apps Capture and convert documents directly from your machine.
- Warranty & Support 2-year limited warranty & free phone support for the life of the product.

Short summary description Brother MFC-J4420DW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi:
This short summary of the Brother MFC-J4420DW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-J4420DW, Inkjet, Colour printing, 1200 x 6000 DPI, A3, Direct printing, Black, Silver

Long summary description Brother MFC-J4420DW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi:
This is an auto-generated long summary of Brother MFC-J4420DW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi based on the first three specs of the first five spec groups.

Brother MFC-J4420DW. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 1200 x 6000 DPI, Print speed (colour, normal quality, A4/US Letter): 27 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 2400 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product colour: Black, Silver

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 6000 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Print speed (colour, normal quality, A4/US Letter)
27 ppm
Economical printing
Yes
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 2400 DPI
Copy speed (black, normal quality, A4)
12 cpm
Copy speed (colour, normal quality, A4)
9 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
A4 (210 x 297)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, E-mail Server, File, FTP, Image, SMB, USB
Image formats supported
BMP, EXIF, JPG, PNG, TIF
Document formats supported
PDF
Input colour depth
48 bit
Output colour depth
24 bit
Greyscale levels
256
Scan drivers
ICA, TWAIN, WIA
Fax
Faxing *
Colour faxing
Fax resolution (black)
203 x 203 DPI
Modem speed
14.4 Kbit/s
Auto-redialing
Yes
Fax speed dialing (max numbers)
100
Fax broadcasting
250 locations
Fax coding methods
MMR
Features
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Input & output capacity
Total output capacity *
50 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
20 sheets
Manual feeder
Yes
Maximum input capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Coated paper, Envelopes, Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
Non-ISO print media sizes
2L, Executive, Index card, L, Ledger (media size), Legal, Letter
JIS B-series sizes (B0...B9)
B4, B5
Envelopes sizes
10, DL, Monarch
Photo paper sizes
10x15, 13x18 cm
Borderless printing media sizes
10x15, 2L, A3, A4, A6, Ledger, Letter
Custom media width
148 - 215.9 mm
Custom media length
148 - 355.6 mm
Paper tray media weight
64 - 220 g/m²
Paper handling
Auto Document Feeder (ADF) media weight
64 - 90 g/m²
Duplex media weight
64 - 120 g/m²
Ports & interfaces
Standard interfaces
USB 1.1, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 1.1 ports quantity
1
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
128-bit WEP, 64-bit WEP, SSID, WPA-AES, WPA-PSK, WPA-TKIP, WPA2-AES, WPA2-PSK, WPS
Supported network protocols (IPv4)
ARP, RARP, BOOTP, DHCP, APIPA (Auto IP), WINS / NetBIOS, DNS Resolver, mDNS, LLMNR, LPR / LPD, Custom Raw Port / Port 9100, IPP, FTP Client/Server, SNMPv1 / v2c, TFTP server, SMTP Client, ICMP, CIFS Client, SNTP Client, POP3, IMAP4, HTTP Server IPv6 NDP, RA, mDNS, LLMNR, DNS, LPR / LPD, Custom Raw Port / Port 9100, IPP, FTP Client / Server, SNMPv1 / v2, TFTP server, SMTP Client, POP3, CIFS Client, SNTP Client, IMAP4, ICMPv6, HTTP Server
Supported network protocols (IPv6)
ARP, RARP, BOOTP, DHCP, APIPA (Auto IP), WINS / NetBIOS, DNS Resolver, mDNS, LLMNR, LPR / LPD, Custom Raw Port / Port 9100, IPP, FTP Client/Server, SNMPv1 / v2c, TFTP server, SMTP Client, ICMP, CIFS Client, SNTP Client, POP3, IMAP4, HTTP Server IPv6 NDP, RA, mDNS, LLMNR, DNS, LPR / LPD, Custom Raw Port / Port 9100, IPP, FTP Client / Server, SNMPv1 / v2, TFTP server, SMTP Client, POP3, CIFS Client, SNTP Client, IMAP4, ICMPv6, HTTP Server
Email protocols
POP3, SMTP
Online services supported
Box, Dropbox, Evernote, Facebook, Flickr, Google Drive, Picasa, Sky Drive
Mobile printing technologies
Apple AirPrint, Brother iPrint & Scan, Google Cloud Print
Performance
Card reader integrated
No
Internal memory *
128 MB
Sound pressure level (printing)
50 dB
Design
Product colour *
Black, Silver
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
6.86 cm (2.7")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
23 W
Power consumption (PowerSave)
1.7 W
Power consumption (standby)
5 W
Power consumption (off)
0.04 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Minimum storage drive space
50 MB
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 35 °C
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
480 mm
Depth
290 mm
Height
188 mm
Weight
9.5 kg
Packaging content
Drivers included
Yes
Bundled software
Brother BRAdmin Light MFL-Pro Suite PaperPort12 SE Newsoft OCR (Mac)
Other features
PictBridge
Yes
Fax compatibility
ITU-T G3
Source Testseek summary Average rating
Reviews
Updated:
2015-01-10 01:16:58
Uk has collected 6 expert reviews for Brother MFC-J4420DW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
trustedreviews.com
Updated:
2015-01-10 01:16:52
What is the Brother MFC-J4420DW? Brother introduced its 'occasional A3' inkjet printers last year, and the MFC-J4420DW sits just above the entry-level MFC-J4120DW in the current range. It's designed for the small or home office, majoring on a full spec li...
Good Front panel USB socket, AirPrint/WiFi Direct support, Flat-top ADF design...
Bad Loud when feeding paper, 20s before first page prints, Confusing photo print setup...
Bottom line Brother's MFC-J4420DW is a neat, purposeful all-in-one A3 printer, which can handle print, copy, scan, fax and wireless print with flair. It's also quick and very cheap to run. Next, read more Printer Reviews...
80%
Digitaltrends.com
Updated:
2015-01-10 01:16:58
In terms of marketing, Brother makes only business-oriented printers. Even its less expensive multifunction inkjet models, like the MFC-J4420DW ($170), are designed for Small Office, Home Office users, despite looking like any typical color printer for th...
Good Good value, Compact, Very good quality on photo paper, Excellent connectivity options...
Bad ADF does not duplex, Paper tray can't handle heavy-weight sheets...
Bottom line Like other printer maker, Brother tries to distinguish between home and business printers, but there really isn't a lot of difference other than in marketing. The J4420DW is affordable and has very good photo quality output on compatible paper. The capab...
80%
techadvisor.co.uk
Updated:
2015-01-10 01:16:58
Most A3 printers are bulky, expensive devices aimed at professional designers and photographers who need them for printing high-quality page proofs of their work. However, home and small business users can benefit from A3 printers as well, perhaps for pri...
Bottom line The J4420DW's flimsy paper tray is a potential weak spot, so this printer isn't ideal for a busy office that needs to print hundreds of pages every month. However, it's a versatile and affordable option for home users and small businesses with light print...
80%
pcmag.com
Updated:
2015-01-10 01:16:58
Few low-priced inkjets have the ability to print at up to tabloid (11 by 17) size. The Brother MFC-J4420DW ($169.99) inkjet multifunction printer (MFP) offers this useful feature, which it shares with other models in Brother's Business Smart line. Another...
Good Fast. Prints on single sheets at up to tabloid (11-by-17-inch) size. Wi-Fi and Wi-Fi Direct.
Bad Slightly subpar output across the board. Tabloid-size printing limited to feeding individual sheets. Limited paper capacity. Lacks Ethernet connectivity. No memory card slot...
Bottom line The Brother MFC-J4420DW is quite fast for an inkjet multifunction printer (MFP) at its price and can print at up to tabloid size, though its overall output quality could be better...
70%
computershopper.com
Updated:
2015-03-22 08:40:56
Being good at the basics is important. So is saturating a product line: Offering many models that add or drop a feature or two for a slightly higher or lower price makes customers believe there's a perfect fit for their needs, as any car dealer will gladl...
Good Auto-duplexing functionality, Speedy, Low per-page ink cost, One-off 11x17-inch printing, Good mobile-device support...
Bad Small input and output trays, So-so text, poor color photos, Many settings only tweakable on printer, not PC, PaperPort 12 SE is dated, No bundled cables...
Bottom line This speedy inkjet AIO has a low cost per page and welcome auto-duplexing, but its paper handling is lightweight, and both text and photo output wasn't quite up to snuff. Look at some comparably priced printers before settling on this one. Read More…...
60%
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)