location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-9450CDN Laser A4 2400 x 600 DPI 21 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-9450CDN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-9450CLTG1BOM show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39412
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother MFC-9450CDN Laser A4 2400 x 600 DPI 21 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 2400 x 600 DPI
  • - A4 21 ppm
  • - Colour copying Colour scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 64 MB
  • - 33.3 kg
Warranty: 1 year
Long product name Brother MFC-9450CDN Laser A4 2400 x 600 DPI 21 ppm :
The long product name of Brother MFC-9450CDN Laser A4 2400 x 600 DPI 21 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MFC-9450CDN, Print, Copy, Scan, Fax, 21/21 ppm, 64MB, USB, Fast Ethernet + LT100CL
More>>>
Brother MFC-9450CDN Laser A4 2400 x 600 DPI 21 ppm:
The official description of Brother MFC-9450CDN Laser A4 2400 x 600 DPI 21 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Professional Color Laser All-in-One for your Small Business or Workgroup
The MFC-9450CDN is an affordable, network-ready color laser all-in-one suitable for any home office or small/medium sized business. It features automatic duplex (2-sided) printing combined with faxing, convenient color flatbed copying and scanning in one convenient, integrated device.

- Fast color laser printing. Delivers an impressive color and monochrome print speed of up to 21 pages per minute, and copy speeds of up to 17 copies per minute.
- Outstanding print quality. Produce brilliant, colorful presentations, brochures and documents that give you a competitive edge.
- Automatic duplex printing. Produce professional looking two-sided documents with ease.
- Flexible connectivity. Install the MFC on a wired or wireless network via Ethernet or connect locally to a single computer via USB‡.
- Versatile paper handling. A 250-sheet capacity paper tray adjustable for letter or legal paper and a 50-sheet capacity multi-purpose tray for envelopes, labels, letterhead or cardstock.
- Expandable paper capacity. You can increase your total paper capacity to 800 sheets by adding an optional 500-sheet letter/legal paper tray.
- High quality color scanning. Use the letter size document glass to scan a single page or the 35-page capacity auto document feeder to scan multiple pages at a time (up to legal-size).
- High-speed faxing. Send and receive faxes quickly in b&w or color using its high-speed 33.6K bps fax modem.
- Easily accessible USB Direct Interface. Conveniently print PDF or JPEG files from or scan PDF or JPEG files to a USB flash memory drive. You can also print directly from a PictBridge compatible digital camera.
- High capacity replacement toner cartridges. Lower your cost per page and copy, since you won’t have to replace toner cartridges as often.

Short summary description Brother MFC-9450CDN Laser A4 2400 x 600 DPI 21 ppm:
This short summary of the Brother MFC-9450CDN Laser A4 2400 x 600 DPI 21 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-9450CDN, Laser, Colour printing, 2400 x 600 DPI, Colour copying, Colour scanning, A4

Long summary description Brother MFC-9450CDN Laser A4 2400 x 600 DPI 21 ppm:
This is an auto-generated long summary of Brother MFC-9450CDN Laser A4 2400 x 600 DPI 21 ppm based on the first three specs of the first five spec groups.

Brother MFC-9450CDN. Print technology: Laser, Printing: Colour printing, Maximum resolution: 2400 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 21 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
21 ppm
Print speed (colour, normal quality, A4/US Letter)
21 ppm
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
17 cpm
Copy speed (colour, normal quality, A4)
17 cpm
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Image formats supported
BMP, JPG, TIF
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
500 pages
Auto-redialing
Yes
Fax broadcasting
366 locations
Features
Recommended duty cycle
500
Maximum duty cycle *
35000 pages per month
Digital sender
No
Number of print cartridges *
4
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Transparencies
Paper handling
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Executive, Folio, Legal, Letter
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
64 MB
Sound pressure level (printing)
30 dB
Sound pressure level (copying)
54.5 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
95 W
Power consumption (standby)
28 W
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
50 - 90.5 °F
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
33.3 kg
Other features
Networking features
Fast Ethernet
Dimensions (WxDxH)
432 x 482 x 487 mm
Maximum internal memory
0.56 GB
Compatible operating systems
Windows/Mac OS
Emulations
PCL-6/BR-Script 3
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:53:58
Uk has collected 7 expert reviews for Brother MFC-9450CDN Laser A4 2400 x 600 DPI 21 ppm and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-09-25 20:53:58
Product Code: MFC9450CDNZU1 Brothers MFC-9450CDN colour laser multifunction printer juggles speed, features, output quality, and design well enough to be a worthy choice for most small offices or small workgroups. The only people the Brother MFC-94...
Bottom line The Brother MFC-9450CDN offers speed, features, and economy along with tolerable shortcomings. Its well worth considering for a small office that doesnt need high-quality colour graphics. Susan Silvius Lowest online price: ££534.87 Buy it now: c...
80%
goodgearguide.com.au
Updated:
2011-11-04 06:25:00
Brothers MFC-9450CDN colour laser multifunction printer juggles speed, features, output quality, and design well enough to be a worthy choice for most small offices or small workgroups. The only people it is likely to disappoint are those who need sophisticated colour imaging. The MFC-9450CDN performed capably in our speed tests. Brother claims that the unit can print both black-and-white text and colour images as fast as 21 pages per minute — and it came close to that mark for text (20.4 ppm)...
Good Fast, low purchase price, autoduplexing included...
Bad Pale color prints, Lack of detail in color scans...
Bottom line Brother’s MFC-9450CDN offers speed, features, and economy along with tolerable shortcomings. It’s well worth considering for a small office that doesn’t need high-quality colour graphics...
85%
infoworld.com
Updated:
2011-09-25 20:53:58
Brother's MFC-9450CDN offers speed, features, and economy along with tolerable shortcomings. It's well worth considering for a small office that doesn't need high-quality color graphics.
80%
techworld.com
Updated:
2011-09-25 20:53:58
The only people the Brother MFC-9450CDN is likely to disappoint are those who need sophisticated colour imaging.The Brother MFC-9450CDN performed capably in our speed tests. Brother claims that the unit can print both black-and-white text and colour i...
Bottom line The Brother MFC-9450CDN offers speed, features, and economy along with tolerable shortcomings. It's well worth considering for a small office that doesn't need high-quality colour graphics...
0%
pcworld.com_techhive.com
Updated:
2011-09-25 20:53:58
Brothers MFC-9450CDN color laser multifunction printer juggles speed, features, output quality, and design well enough to be a worthy choice for most small offices or small workgroups. The only people it is likely to disappoint are those who need soph...
Good Fast; low purchase price, Autoduplexing included...
Bad Pale, yellowish color prints, Lack of detail in color scans...
85%
gcn.com
Updated:
2011-09-25 20:53:58
649 BROTHER International’s MFC-9450CDN is a slightly tweaked version of the MFP we reviewed for last year’s roundup. It’s nice to see that the company took our concerns about that model to heart. The new 9450 turns in identical print ti...
Good Excellent textprinting quality, good color accuracy.
Bad Has a little trouble printing words on top of graphics.
0%