Brother MFC-8890DW, Laser, Colour printing, 1200 x 1200 DPI, Mono copying, Colour scanning, A4
Brother MFC-8890DW. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi