location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-8880DN Laser A4 1200 x 1200 DPI 30 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-8880DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-8880DLTG1BOM show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10700
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother MFC-8880DN Laser A4 1200 x 1200 DPI 30 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser
  • - 1200 x 1200 DPI
  • - A4 30 ppm
  • - Mono copying Mono scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 64 MB 300 MHz
  • - 18.6 kg
Warranty:
Long product name Brother MFC-8880DN Laser A4 1200 x 1200 DPI 30 ppm :
The long product name of Brother MFC-8880DN Laser A4 1200 x 1200 DPI 30 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MFC-8880DN, Print, Copy, Scan, Fax, 30ppm, 64MB, USB 2.0, Fast Ethernet + LT5300
More>>>
Brother MFC-8880DN Laser A4 1200 x 1200 DPI 30 ppm:
The official description of Brother MFC-8880DN Laser A4 1200 x 1200 DPI 30 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Increase productivity with this network ready 30 page per minute printer, copier and scanner
- Built in duplex printing feature saves paper and costs
- Optional high yield toner available offering cost effective printing
- Up to 500 sheet paper capacity with optional lower tray

The MFC-8880DN is a fast, network ready, professional all-in-one that offers a fully featured laser printer, copier, fax and colour scanner. The integrated technology and fully automatic duplex function mean that documents will look professional at all times – the ideal solution for any office.

Short summary description Brother MFC-8880DN Laser A4 1200 x 1200 DPI 30 ppm:
This short summary of the Brother MFC-8880DN Laser A4 1200 x 1200 DPI 30 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-8880DN, Laser, 1200 x 1200 DPI, Mono copying, Mono scanning, Mono faxing, A4

Long summary description Brother MFC-8880DN Laser A4 1200 x 1200 DPI 30 ppm:
This is an auto-generated long summary of Brother MFC-8880DN Laser A4 1200 x 1200 DPI 30 ppm based on the first three specs of the first five spec groups.

Brother MFC-8880DN. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Mono scanning, Optical scanning resolution: 600 x 2400 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
No
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Warm-up time
18 s
Time to first page (black, normal)
8.5 s
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
1200 x 600 DPI
Copy speed (black, normal quality, A4)
30 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Mono scanning
Optical scanning resolution *
600 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Input colour depth
48 bit
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
500 pages
Auto-redialing
Yes
Fax broadcasting
390 locations
Auto reduction
Yes
Features
Digital sender
No
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
215 x 355 mm
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Paper handling
Non-ISO print media sizes
Executive
Multi-Purpose Tray media weight
60 - 163 g/m²
Auto Document Feeder (ADF) media weight
64 - 90 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
No
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Supported network protocols (IPv4)
IPv4/IPv6
Performance
Card reader integrated
No
Internal memory *
64 MB
Processor frequency
300 MHz
Sound pressure level (printing)
56 dB
Sound power level (standby)
30 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display number of lines
5 lines
Display number of characters
22
Power
Power consumption (average operating)
680 W
Power consumption (standby)
19 W
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 32.5 °C
Operating temperature (T-T)
50 - 90.5 °F
Weight & dimensions
Weight
18.6 kg
Other features
Networking features
Fast Ethernet
Dimensions (WxDxH)
531 x 451 x 475 mm
Network ready
Yes
Maximum internal memory
0.563 GB
Compatible operating systems
Linux Windows 2000/XP/2003/Vista Mac OS X 10.3.9+
Emulations
PCL6, BR-Script 3, IBM Pro-Printer XL, Epson FX-850
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:47:17
Uk has collected 3 expert reviews for Brother MFC-8880DN Laser A4 1200 x 1200 DPI 30 ppm and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-09-25 20:47:17
Product Code: MFC8880DWZU1 For small businesses that don't need colour printing, the Brother MFC-8880DN is a multifunction can securely print and scan documents cheaply. The design of Brother's MFC-8800 series hasn't changed for some time, so the Br...
Bottom line Brother's MFC-8880DN monochrome laser multifunction is a viable option if you're looking to print a mass of documents on the fly. It's cheap to run, too, though its control panel can be a little confusing. James Hutchinson Lowest online price:...
80%
goodgearguide.com.au
Updated:
2011-11-04 06:23:47
Apart from the lack of wireless connectivity, there’s nothing separating Brother's MFC-8880DN monochrome laser multifunction from the company's premium model in the series, the MFC-8890DW. However, at $100 cheaper, it's much better value. For small businesses that don't need colour printing, this multifunction can securely print and scan documents cheaply.The design of Brother's MFC-8800 series hasn't changed for some time, so the MFC-8880DN looks nearly identical to the MFC-8860DN. Though i...
Good Inexpensive consumables, secure print functions, automatic duplexer, direct USB printing...
Bad Simplistic Web-based interface, confusing control pane...
Bottom line Brother’s MFC-8880DN monochrome laser multifunction is a viable option if you’re looking to print a mass of documents on the fly. It’s cheap to run, too, though its control panel can be a little confusing...
80%
trustedreviews.com
Updated:
2012-05-16 01:01:42
A multifunction printer can be all that's needed in a small office to handle the key automation features. Brother's MFC-8880DN offers print, copy, scan, fax and file uploads and downloads from a USB drive. It's also quick and uses both sides of the paper...
Good 40 fax quick dials, Well interleaved scan and print in copies, Front panel USB socket...
Bad No wireless connection, Twopass scanner, Quite bulky...
Bottom line Brother claims a top speed of 30ppm for the MFC-8880DN and we normally approach these headline figures with caution. Here, however, we saw a top speed of over 26ppm on our 20-page text print, which is closer than usual to the figure on the spec sheet. On...
90%