location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-640CW multifunction printer Inkjet A4 6000 x 1200 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-640CW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-640CW show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91781
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother MFC-640CW multifunction printer Inkjet A4 6000 x 1200 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 6000 x 1200 DPI
  • - A4 20 ppm
  • - Colour scanning Colour faxing
  • - Ethernet LAN
  • - Internal memory: 16 MB
Warranty: 1 year on-site
Long product name Brother MFC-640CW multifunction printer Inkjet A4 6000 x 1200 DPI 20 ppm :
The long product name of Brother MFC-640CW multifunction printer Inkjet A4 6000 x 1200 DPI 20 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MFC-640CW Colour Inkjet All-In-One
More>>>
Brother MFC-640CW multifunction printer Inkjet A4 6000 x 1200 DPI 20 ppm:
The official description of Brother MFC-640CW multifunction printer Inkjet A4 6000 x 1200 DPI 20 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The MFC640cw is the perfect solution to clean up the clutter of machines on your desk. Starting with its built-in 802.11 b/g wireless interface (also includes USB and Ethernet interfaces) this machine offers more in one package than any other all-in-one product. It features up to 6000 x 1200 dpi‡ print resolution, an automatic document feeder, a telephone handset and a digital answering machine.

Short summary description Brother MFC-640CW multifunction printer Inkjet A4 6000 x 1200 DPI 20 ppm:
This short summary of the Brother MFC-640CW multifunction printer Inkjet A4 6000 x 1200 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-640CW, Inkjet, Colour printing, 6000 x 1200 DPI, Colour scanning, Colour faxing, A4

Long summary description Brother MFC-640CW multifunction printer Inkjet A4 6000 x 1200 DPI 20 ppm:
This is an auto-generated long summary of Brother MFC-640CW multifunction printer Inkjet A4 6000 x 1200 DPI 20 ppm based on the first three specs of the first five spec groups.

Brother MFC-640CW. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 6000 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 15 ppm. Scanning: Colour scanning. Faxing: Colour faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
6000 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (colour, normal quality, A4/US Letter)
15 ppm
Copying
Copying *
No
Copy speed (black, normal quality, A4)
17 cpm
Copy speed (colour, normal quality, A4)
11 cpm
Maximum number of copies
99 copies
PC free copying
Yes
Scanning
Scanning *
Colour scanning
Scanner type *
Flatbed scanner
Scan to
File, Image, OCR
Greyscale levels
256
Fax
Faxing *
Colour faxing
Modem speed
14.4 Kbit/s
Fax memory
400 pages
Fax memory
16 MB
Auto-redialing
Yes
Fax speed dialing (max numbers)
80
Fax speed (A4)
6 sec/page
Fax broadcasting
130 locations
Auto reduction
Yes
Fax coding methods
JPEG
Features
Maximum duty cycle *
2500 pages per month
Digital sender
No
Features
Number of print cartridges *
4
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Ports & interfaces
Standard interfaces
Ethernet
Network
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP, ARP/RARP, BOOTP, DHCP, APIPA (Auto IP), NetBIOS, WINS, DNS Resolver, LPR/LPD, Custom Raw Port/Port9100, mDNS, FTP Server, TELNET, SNMP
Performance
Internal memory *
16 MB
Compatible memory cards
CF, MMC, MS Pro, SD, xD
Sound pressure level (printing)
45 dB
Sound power level (standby)
35 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Packaging content
Bundled software
Scansoft PaperPort SE + OCR Presto! PageManager
Other features
Networking features
10/100Base-TX Ethernet, 802.11b/g WLAN
Network ready
Yes
Scan file formats
BMP, HTM, PDF, RTF, TIFF
Image scaling/enlargement range
25 - 400%
All-in-one functions
Fax, Scan
Colour all-in-one functions
Fax, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:50:01
Uk has collected 4 expert reviews for Brother MFC-640CW multifunction printer Inkjet A4 6000 x 1200 DPI 20 ppm and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-04 06:31:03
In addition to the usual print, scan, and copy functions, the Brother MFC-640CW can also send and receive colour faxes, print photos directly from most common media cards, and operate as a full duplex speakerphone (a handset is included), all without a...
Good Wide range of functions, Built in WiFi, Answering machine and Fax.
Bad No dedicated black cartridge, Text isn’t sharp enough, Colours look washed out. The Final Word If youre hunting for an affordably priced multi-purpose, space-saving unit for your home office or small business the MFC-640CW could be for you.
Bottom line If youre hunting for an affordably priced multi-purpose, space-saving unit for your home office or small business the MFC-640CW could be for you.
70%
consumerelectronicsnet.com
Updated:
2011-09-25 20:49:53
Wireless printer, copier, scanner, fax, and message center...
0%
pcworld.com_techhive.com
Updated:
2011-09-25 20:49:57
Brother MFC-640CW This well-priced, feature-packed multifunction includes fax capability and an ADF, plus ethernet and Wi-Fi networking. The versatile and compact MFC-640CW multifunction printer provides plenty of features for its $200 price (as of 3/2...
Good Extremely versitile unit, Includes WiFi and ethernet networking...
Bad Average performance overall, Lacks duplex capabilities...
Bottom line This well-priced, feature-packed multifunction includes fax capability and an ADF, plus ethernet and Wi-Fi networking.
75%
Brand Image Product code Product Stock Price from
Brother MFC-620CN multifunction printer Inkjet A4 1200 x 6000 DPI 20 ppm Brother MFC-620CN multifunction printer Inkjet A4 1200 x 6000 DPI 20 ppm
(show image)
MFC-620CN MFC-620CN 0.00
(excl. VAT)
0 (incl. VAT)
Brother MFC-210C multifunction printer A4 1200 x 6000 DPI 20 ppm Brother MFC-210C multifunction printer A4 1200 x 6000 DPI 20 ppm
(show image)
MFC-210C MFC-210C 0.00
(excl. VAT)
0 (incl. VAT)