location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-5460CN Colour Inkjet All-in-One A4 6000 x 1200 DPI 30 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-5460CN Colour Inkjet All-in-One
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-5460CN show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101366
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother MFC-5460CN Colour Inkjet All-in-One A4 6000 x 1200 DPI 30 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 6000 x 1200 DPI
  • - A4 30 ppm
  • - Colour copying Colour scanning Colour faxing
  • - USB port Ethernet LAN
  • - Internal memory: 32 MB
  • - 9 kg
Warranty: 1 year on site
Long product name Brother MFC-5460CN Colour Inkjet All-in-One A4 6000 x 1200 DPI 30 ppm :
The long product name of Brother MFC-5460CN Colour Inkjet All-in-One A4 6000 x 1200 DPI 30 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MFC-5460CN Colour Inkjet All-in-One
More>>>
Brother MFC-5460CN Colour Inkjet All-in-One A4 6000 x 1200 DPI 30 ppm:
The official description of Brother MFC-5460CN Colour Inkjet All-in-One A4 6000 x 1200 DPI 30 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The MFC-5460CN is a high quality colour all-in-one inkjet that offers fully featured colour printing, faxing, copying and scanning. Fast printing and copying with high resolution photographs make this the ideal solution for any office.

Short summary description Brother MFC-5460CN Colour Inkjet All-in-One A4 6000 x 1200 DPI 30 ppm:
This short summary of the Brother MFC-5460CN Colour Inkjet All-in-One A4 6000 x 1200 DPI 30 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-5460CN Colour Inkjet All-in-One, Inkjet, Colour printing, 6000 x 1200 DPI, Colour copying, Colour scanning, A4

Long summary description Brother MFC-5460CN Colour Inkjet All-in-One A4 6000 x 1200 DPI 30 ppm:
This is an auto-generated long summary of Brother MFC-5460CN Colour Inkjet All-in-One A4 6000 x 1200 DPI 30 ppm based on the first three specs of the first five spec groups.

Brother MFC-5460CN Colour Inkjet All-in-One. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 6000 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 25 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning. Faxing: Colour faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
6000 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Print speed (colour, normal quality, A4/US Letter)
25 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
22 cpm
Copy speed (colour, normal quality, A4)
20 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Copy resolution (colour text and graphics)
600 DPI
Scanning
Scanning *
Colour scanning
Scanner type *
Flatbed scanner
Scan to
E-mail, File, Image, OCR
Input colour depth
48 bit
Greyscale levels
256
Fax
Faxing *
Colour faxing
Modem speed
33.6 Kbit/s
Fax memory
400 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
100
Fax broadcasting
150 locations
Auto reduction
Yes
Fax coding methods
JPEG, MH, MMR, MR
Features
Digital sender
No
Number of print cartridges *
4
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Input & output capacity
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
Network
Ethernet LAN *
Yes
Performance
Internal memory *
32 MB
Compatible memory cards
CF, MMC, MS Pro, SD, xD
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Weight & dimensions
Weight
9 kg
Packaging data
Package weight
13.2 kg
Packaging content
Bundled software
Brother MFL-Pro Suite Brother ControlCentre 3 ScanSoft Paperport SE + OCR Brother ControlCentre 2 NewSoft Presto! PageManager7
Other features
I/O ports
1x USB 1x RJ-45
Networking features
10/100Base-TX
Dimensions (WxDxH)
440 x 395 x 226 mm
Network ready
Yes
Standard media sizes
A4, LTR, LGL, EXE, A5, A6, 10x15cm
Media types supported
Plain paper, Inkjet, Glossy, Transparent
Scan file formats
BMP, PDF, PNG, TIFF
PictBridge
Yes
All-in-one functions
Fax, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Package dimensions (WxDxH)
525 x 475 x 326 mm
Scan speed
4 sec/page
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:59:35
Uk has collected 4 expert reviews for Brother MFC-5460CN Colour Inkjet All-in-One A4 6000 x 1200 DPI 30 ppm and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
itreviews.com
Updated:
2011-09-25 20:59:20
budget all-in-one for the office: Finding a multi-function machine, complete with network connection, fax and an auto-document feeder (ADF) for around 100 (plus VAT) is a rarity, so this new Brother device is interesting, straight out of the box. Styled c...
0%
v3.co.uk
Updated:
2011-09-25 20:59:26
A feature-packed, yet slow MFD for £150...
60%
pcmag.com
Updated:
2011-09-25 20:59:31
All of Brothers ink jet all-in-ones (AIOs) bear a strong family resemblance, but few are so similar as the MFC-5460cn ($150 street) and the MFC-440cn I reviewed a couple months ago. Both printers offer the same list of AIO functions: They print, sca...
Good Automatic document feeder. Network port. Scans and faxes over network. Standalone copier and fax features.
Bad Slow. Paper capacity is only 100 sheets. Setup involves confusing, manual steps.
Bottom line Although its suitable only for light-duty printing, the Brother MFC-5460cn delivers a full set of office-centric features, ranging from a network connection to standalone faxing...
60%
trustedreviews.com
Updated:
2011-09-25 20:59:35
Brother manages to keep one foot firmly in the office equipment camp, while the other is in computer peripherals. Its range of multifunction machines epitomises this approach and you'll find them sitting just as happily in a Viking catalogue as in one fro...
80%
Country Distributor
United Kingdom 1 distributor(s)