Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-240C multifunctional Inkjet 25 ppm 6000 x 1200 DPI A4

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-240C
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-240C show
Show alternative article codes used in the online market place
Category
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunctionals
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22048
This statistic is based on the 86353 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84376 free Open Icecat users.
Info modified on: 17 Apr 2019 13:44:45
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year on site
Long product name Brother MFC-240C multifunctional Inkjet 25 ppm 6000 x 1200 DPI A4 :
The short editorial description of Brother MFC-240C multifunctional Inkjet 25 ppm 6000 x 1200 DPI A4

MFC-240C Colour Inkjet All-in-One
More>>>
Brother MFC-240C multifunctional Inkjet 25 ppm 6000 x 1200 DPI A4:
The official marketing text of Brother MFC-240C multifunctional Inkjet 25 ppm 6000 x 1200 DPI A4 as supplied by the manufacturer

If you want easy to use faxing plus colour printing, scanning and copying in one compact unit, you need the MFC-240C at your side. The combination of office functionality and high quality photo printing gives increased efficiency in the small office.

Crisp, clear prints and photos are delivered consistently, whether you’re printing professional black and white text documents or complex colour presentations. You can send or receive both mono and colour faxes, with the speed dials making it easy to communicate with your most regular contacts. Incoming and ready-to-transmit messages can be stored in the MFC-240C’s sizeable memory.

The scanning software provided gives you access to a range of features including scan to e-mail, OCR, image and file (including PDF). Producing quality copies has never been easier as the MFC-240C’s flatbed design enables bound documents to be copied quickly, whilst the Automatic Document Feeder lets you make multiple copies at the touch of a button.

You can also translate a scanned document or a webpage into a number of languages using the SYSTRAN® WebTranslator 5.0 software.

The MFC-240C’s PhotoCapture Centre allows you to print directly from your memory card or transfer files and images to your PC, without the need for a plug-in card reader or specialist software. The media card is simply shown as an additional drive on your PC, enabling you to save and retrieve photos and documents with ease. Alternatively, you can print your photos directly from your digital camera by using the PictBridge interface.

All Brother colour inkjet all-in-one products come complete with individual colour ink cartridges so colours can be replaced separately. Brother original LC1000 ink cartridges with fade resistant ink used with Brother BP61 glossy photo paper enables the MFC-240C to print with a smaller droplet size (1.5 picolitre). The result is a higher quality photo with better definition.

Short summary description Brother MFC-240C multifunctional Inkjet 25 ppm 6000 x 1200 DPI A4:
This short summary of the Brother MFC-240C multifunctional Inkjet 25 ppm 6000 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-240C, Inkjet, Colour printing, 6000 x 1200 DPI, Colour copying, 100 sheets, A4

Long summary description Brother MFC-240C multifunctional Inkjet 25 ppm 6000 x 1200 DPI A4:
This is an auto-generated long summary of Brother MFC-240C multifunctional Inkjet 25 ppm 6000 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Brother MFC-240C. Print technology: Inkjet, Printing: Colour printing. Maximum resolution: 6000 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 20 ppm. Copying: Colour copying. Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning. Optical scanning resolution: 600 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Standard input capacity: 100 sheets, Standard output capacity: 50 sheets

Features
Print technology *
Indicates the method used to print by this product.
Inkjet
Printing *
Producing a paper copy of information stored on a computer.
Colour printing
Copying *
Description of copying function (colour or monochrome).
Colour copying
Scanning *
To convert a document or picture into digital form for storage or processing on a computer, by scanning it using a scanner.
Colour scanning
Faxing *
To send an exact copy of a document made by electronic scanning and transmitted as data by telecommunications links.
Colour faxing
Market positioning *
Home & Office
Digital sender *
Device similar to a scanner which converts paper documents into digital information for emailing, archiving, document management and more.
No
Number of print cartridges *
The amount of print cartridges. A print cartridge is a container holding a quantity of ink which is inserted into a inkjet printer mechanism.
4
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
25 ppm
Maximum resolution *
Maximum printing resolution.
6000 x 1200 DPI
Print speed (colour, normal quality, A4/US Letter)
20 ppm
Copying
Maximum copy resolution *
The greatest amount of detail that can be produced by a copy of a document.
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
18 cpm
Copy speed (colour, normal quality, A4)
16 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
PC free copying
Yes
Copy resolution (colour text and graphics)
Output resolution for colour text and/or graphics, expressed in dots per inch.
600 DPI
Scanning
Optical scanning resolution *
How many pixels a scanner can see. Most commonly, this is measured in dots per inch (dpi).For example, a typical flatbed scanner will use a scanning head with 300 sensors per inch, so it can sample 300 dots per inch (dpi) in one direction. To scan in the other direction, it will move the scanning head along the page, stopping 300 times per inch, so it can scan 300 dpi in the other direction as well. This scanner would have an optical resolution of 300 x 300 dpi. Some manufacturers stop the scanning head more frequently as it moves down the page, so their machines have resolutions of 300 x 600 dpi or 300x1200 dpi.
600 x 2400 DPI
Scanner type *
Indicates the type of scanner this product is.
Flatbed
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
216 x 297 mm
Gray scale levels
256
Fax
Modem speed
The speed at which data is transferred by a modem.
14.4 Kbit/s
Fax memory
170 pages
Auto-redialing
Indicates whether automatic redialing is available on this product
Yes
Fax speed dialing (max numbers)
Maximum number of phone numbers storable in memory
40
Fax broadcasting
90 locations
Auto reduction
Long documents are automatically reduced to fit to A4!
Yes
Fax coding methods
JPEG, MH, MMR, MR
Fax
Fax speed (A4)
6 sec/page
Input & output capacity
Standard input capacity *
The number of sheets of paper that can be held by a device.
100 sheets
Standard output capacity *
The normal capacity for outputs for this product.
50 sheets
Auto document feeder (ADF) input capacity
Number of sheets this product can hold in its ADF tray; expressed in sheets
10 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Standard tray media types *
The types of media which are used in the printer/photocopier trays e.g. glossy paper, photo paper, envelopes.
Glossy paper,Photo paper,Plain paper,Transparencies
ISO A-series sizes (A0...A9) *
Different sizes of paper from A0 (big) to A9 (small). A4 is the most common size used for printing documents.
A4,A5,A6
Maximum print size
The maximum size that an image can be printed with a good resolution.
A4 (210 x 297 mm)
Non-ISO print media sizes
Executive, index card, Letter
Performance
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
16 MB
Compatible memory cards
Types of memory cards which can be used with this product.
CF,MMC,MS Pro,SD,xD
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Ports & interfaces
USB port *
The device features a socket into which a USB cable can be plugged.
Yes
Standard interfaces
Most common industry-standard communication protocols ranging from RS-232, RS-422, RS-423, RS-485, and LVDS to USB.
USB 2.0
PictBridge
PictBridge is an industry standard introduced in 2003 from the Camera & Imaging Products Association (CIPA) for direct printing. It allows images to be printed directly from digital cameras to a printer, without having to connect the camera to a computer using common connectivity like USB or Bluetooth.
Yes
Design
Built-in display *
A display which is part of the product, so you do not need to attach another display.
Yes
Display
The description of display that can includes display type, resolution, size etc.
LCD
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Photocapture Centre Brother MFL-Pro Suite Brother ControlCentre3 ScanSoft Paperport SE + OCR Brother ControlCentre 2 (Mac) NewSoft Presto! PageManager 7 (Mac)
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
8 kg
Packaging data
Package weight
Weight of the packaged product.
10.7 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
398 x 370 x 180 mm
Scan file formats
BMP,JPG,PDF,PNG,TIFF
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98SE/Me/2000/XP/2003/Vista Mac OS Linux
All-in-one functions
List of All-in-One products' top-level functions; do not include AIO features such as fax forwarding or speed dialing
Fax,Scan
Colour all-in-one functions
copy, Fax, print, Scan
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
475 x 253 x 451 mm
Scan speed
Description of the speed at which this product can accomplish a specific scanning task.
4 sec/page
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:56:01
Uk has collected 1 expert review for Brother MFC-240C multifunctional Inkjet 25 ppm 6000 x 1200 DPI A4 and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:56:01
Nl heeft 1 proffesionele recensie voor Brother MFC-240C multifunctional Inkjet 25 ppm 6000 x 1200 DPI A4 gevonden en de beoordeling is 60 van de 100. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:56:01
Fr a recueilli 1 avis d’experts pour Brother MFC-240C multifonctionnel Jet d'encre 25 ppm 6000 x 1200 DPI A4 et la note moyenne est de 60 sur 100. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:56:01
De hat 1 Expertenmeinung für Brother MFC-240C Multifunktionsgerät Tintenstrahl 25 Seiten pro Minute 6000 x 1200 DPI A4 zusammengestellt, die Beurteilung ist 60 von 100. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:56:01
Testseek ha raccolto 1 recensione da parte di esperti per Brother MFC-240C multifunzione Ad inchiostro 25 ppm 6000 x 1200 DPI A4 e la valutazione è di 60 su 100. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:56:01
Es ha coleccionado 1 opiniones de expertos para Brother MFC-240C multifuncional Inyección de tinta 25 ppm 6000 x 1200 DPI A4 y la calificación media es 60 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:56:01
Dk har samlet 1 ekspertanmeldelse for Brother MFC-240C multifunktionsmaskine Inkjet 25 sider pr. minut 6000 x 1200 dpi A4 og bedømmelsen er 60 af 100. Klik nedenfor og brug Dk til at finde bedømmelser, produktpriser og konklusioner.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:56:01
Se har samlat in 1 experttest för Brother MFC-240C multiskrivare Bläckstråleskrivare 25 ppm 6000 x 1200 DPI A4 och det genomsnittliga betyget är 60 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:56:01
Es has recollit 1 revisions d'experts per Brother MFC-240C multifuncional Injecció de tinta 25 ppm 6000 x 1200 DPI A4 i la qualificació és de 60 sobre 100. Feu clic a continuació i utilitzeu Testseek per veure totes les qualificacions, premis de productes i conclusions.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:56:01
Testseek има добиено 1 оцени од експерти за Brother MFC-240C повеќенаменски апарат Мастилен 25 ppm 6000 x 1200 DPI A4, при што е оценет со 60 од 100. Кликнете долу и употребете го Testseek за да извршите преглед на сите оцени, наградите со кои се има здобиено производот, и заклучоците.
60%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 19:28:29
60%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 19:28:29
60%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 19:28:29
60%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 19:28:29
60%
Source Review comments Score
Howstuffworks.com
Updated:
2011-09-25 20:56:01
Brothers MFC-240C multifunction device is not a heavy-duty workhorse, but at less than $100, you probably shouldnt expect one. Instead, the MFC-240C gives you a handy collection of average features in a small multifunction device.This multifunction d...
Good Good value, nice collection of features for value-priced machine, glass-top surface is handy, small overall size...
Bad Replacement inks are expensive, print quality suffers in draft mode, high-quality prints are very slow...
Bottom line Brothers MFC-240C multifunction device is not a heavy-duty workhorse, but at less than $100, you probably shouldnt expect one. Instead, the MFC-240C gives you a handy collection of average features in a small multifunction device.This multifunction...
60%
Show all
Customer service details