location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother LS30 sewing machine Manual sewing machine Electric

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LS30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS30
Category:
Machine with a mechanically driven needle for sewing or stitching cloth.
Sewing Machines Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92841
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jul 2021 13:56:31
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 25 Years
Long product name Brother LS30 sewing machine Manual sewing machine Electric :
The long product name of Brother LS30 sewing machine Manual sewing machine Electric. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LS30 - 700 spm, 20 Stitch functions, 6.8kg, White
More>>>
Brother LS30 sewing machine Manual sewing machine Electric:
The official description of Brother LS30 sewing machine Manual sewing machine Electric as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LS-30 is an economical sewing machine, ideal for the price-conscious consumer. It is an ideal sewing machine for mending and basic sewing projects. Lightweight and portable, the LS-30 has 20 stitch functions utilizing zig zag and straight stitches. Also included is twin-needle sewing and free-arm capability.

- 2 built-in stitches with 20 stitch functions
- 4-step buttonholer
- Straight, satin and zigzag stitches
- Stitch length control to a maximum of 4 mm (0.12 in.)
- Auto-set stitch length and stitch width
- Buttonhole fine adjustment
- Thread tension control dial
- Quick bobbin winding system
- Electronic speed control
- Built-in light illuminates the sewing area
- Safety power and light switch
- Forward and reverse sewing
- Lightweight and compact

Short summary description Brother LS30 sewing machine Manual sewing machine Electric:
This short summary of the Brother LS30 sewing machine Manual sewing machine Electric data-sheet is auto-generated and uses the product title and the first six key specs.

Brother LS30, White, Manual sewing machine, Sewing, 4 Step, 4 mm, Rotary

Long summary description Brother LS30 sewing machine Manual sewing machine Electric:
This is an auto-generated long summary of Brother LS30 sewing machine Manual sewing machine Electric based on the first three specs of the first five spec groups.

Brother LS30. Product colour: White, Type: Manual sewing machine, Sewing machine functions: Sewing. Power supply type: Electric. Width: 381 mm, Depth: 152 mm, Height: 298 mm

Features
Type *
Manual sewing machine
Sewing machine functions *
Sewing
Free arm *
Yes
Buttonhole type *
4 Step
Number of programs *
20
Stitch length
4 mm
Number of stitch patterns *
2
Built-in light
Yes
Control type
Rotary
Sewing speed
700 SPM
Features
Stitch width
5 mm
Adjustable thread tension
Yes
Product colour *
White
Power
Power supply type *
Electric
Weight & dimensions
Width
381 mm
Depth
152 mm
Height
298 mm
Weight
6.8 kg
Brand Image Product code Product Stock Price from
Brother KE14S sewing machine Automatic sewing machine Electric Brother KE14S sewing machine Automatic sewing machine Electric
(show image)
KE14S KE14S 0.00
(excl. VAT)
0 (incl. VAT)