location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother Innobella ink cartridge 1 pc(s) Original High (XL) Yield Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Innobella
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC-75M
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0012502627326 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75139
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 18:07:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother Innobella ink cartridge 1 pc(s) Original High (XL) Yield Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Magenta
  • - Colour ink type: Pigment-based ink
  • - High (XL) Yield
  • - 1 pc(s)
Long product name Brother Innobella ink cartridge 1 pc(s) Original High (XL) Yield Magenta :
The long product name of Brother Innobella ink cartridge 1 pc(s) Original High (XL) Yield Magenta. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LC-75M, 600 pages, Magenta,
More>>>
Brother Innobella ink cartridge 1 pc(s) Original High (XL) Yield Magenta:
The official description of Brother Innobella ink cartridge 1 pc(s) Original High (XL) Yield Magenta as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Innobella High Yield (XL Series) Magenta Ink Cartridge
- For Use With: MFC-J6510DW, MFC-J6710DW, MFC-J6910dw

Short summary description Brother Innobella ink cartridge 1 pc(s) Original High (XL) Yield Magenta:
This short summary of the Brother Innobella ink cartridge 1 pc(s) Original High (XL) Yield Magenta data-sheet is auto-generated and uses the product title and the first six key specs.

Brother Innobella, High (XL) Yield, Magenta, Pigment-based ink, 1 pc(s)

Long summary description Brother Innobella ink cartridge 1 pc(s) Original High (XL) Yield Magenta:
This is an auto-generated long summary of Brother Innobella ink cartridge 1 pc(s) Original High (XL) Yield Magenta based on the first three specs of the first five spec groups.

Brother Innobella. Colour ink type: Pigment-based ink, Cartridge capacity: High (XL) Yield, Printing colours: Magenta, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
MFC-J6510DW, MFC-J6710DW, MFC-J6910dw
Quantity per pack *
1 pc(s)
Features
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colours *
Magenta
Colour
Yes