Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother LC700C Original Cyan 1 pc(s)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC700C
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC-700C show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4977766609425
Category
Ink cartridges for inkjet printers.
Ink Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byBrother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119874
This statistic is based on the 87798 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85765 free Open Icecat users.
Info modified on: 07 Nov 2019 17:00:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother LC700C Original Cyan 1 pc(s) :
  • - Cyan
  • - Approx. 400 pages A4/Letter size paper @ 5% coverage in Draft mode
Long product name Brother LC700C Original Cyan 1 pc(s) :
The short editorial description of Brother LC700C Original Cyan 1 pc(s)

Brother LC 700C - print cartridge
More>>>
Brother LC700C Original Cyan 1 pc(s):
The official marketing text of Brother LC700C Original Cyan 1 pc(s) as supplied by the manufacturer

Brother is committed to providing exceptional value for customers by utilizing its accumulated technology and know-how to satisfy their needs. The company supplies unique products, for personal use in office and home that incorporate the pleasure of creation with practical functionality.

Short summary description Brother LC700C Original Cyan 1 pc(s):
This short summary of the Brother LC700C Original Cyan 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Brother LC700C, Original, Cyan, Brother, DCP-4020C, 1 pc(s), 400 pages

Long summary description Brother LC700C Original Cyan 1 pc(s):
This is an auto-generated long summary of Brother LC700C Original Cyan 1 pc(s) based on the first three specs of the first five spec groups.

Brother LC700C. Type: Original, Printing colours: Cyan, Brand compatibility: Brother

Features
Type *
Characteristics of the device.
Original
Printing colours *
The colours that can be produced by the printer.
Cyan
Brand compatibility *
What other brands this brand can be used with.
Brother
Multipack *
The packaged item contains two or more products sold as a unit.
No
Compatibility *
The other products, software and hardware this product can be used with.
DCP-4020C
Features
Quantity per pack *
1 pc(s)
Colour ink page yield
400 pages
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Country Distributor
Nederland 2 distributor(s)
United Kingdom 4 distributor(s)
Magyarország 2 distributor(s)
Sverige 1 distributor(s)
France 1 distributor(s)
Deutschland 4 distributor(s)
Österreich 1 distributor(s)
Czech Republic 2 distributor(s)
Danmark 1 distributor(s)
España 1 distributor(s)
Australia 1 distributor(s)
Customer service details
X