Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother LC600BK Original Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC600BK
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC-600BK show
Show alternative article codes used in the online market place
Category
Ink cartridges for inkjet printers.
Ink Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byBrother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98832
This statistic is based on the 87722 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85686 free Open Icecat users.
Info modified on: 22 Jan 2019 16:08:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name Brother LC600BK Original Black :
The short editorial description of Brother LC600BK Original Black

Black Ink cartrige for MFC-580
More>>>
Brother LC600BK Original Black:
The official marketing text of Brother LC600BK Original Black as supplied by the manufacturer

Brother is committed to providing exceptional value for customers by utilizing its accumulated technology and know-how to satisfy their needs. The company supplies unique products, for personal use in office and home that incorporate the pleasure of creation with practical functionality.

Short summary description Brother LC600BK Original Black:
This short summary of the Brother LC600BK Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Brother LC600BK, Original, Pigment-based ink, Black, Inkjet printing, 10 - 80%, 5 - 35 °C

Long summary description Brother LC600BK Original Black:
This is an auto-generated long summary of Brother LC600BK Original Black based on the first three specs of the first five spec groups.

Brother LC600BK. Type: Original, Ink type: Pigment-based ink, Printing colours: Black. Maximum duty cycle: 950 pages per month, Compatible ink types, supplies: Ink tank

Features
Type *
Characteristics of the device.
Original
Ink type *
Pigment-based ink
Printing colours *
The colours that can be produced by the printer.
Black
Multipack *
The packaged item contains two or more products sold as a unit.
No
Print technology
Indicates the method used to print by this product.
Inkjet printing
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Other features
Maximum duty cycle
The maximum number of prints/copies made by a printer/copier in a fixed period.
950 pages per month
Compatible ink types, supplies
Ink tank
Country Distributor
Nederland 1 distributor(s)
United Kingdom 4 distributor(s)
Portugal 1 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 2 distributor(s)
Deutschland 2 distributor(s)
Danmark 1 distributor(s)
Australia 1 distributor(s)
Customer service details
X