location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother LC-3017C ink cartridge Original High (XL) Yield Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC-3017C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC-3017C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0012502645924 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41883
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:01:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother LC-3017C ink cartridge Original High (XL) Yield Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Cyan
  • - High (XL) Yield
  • - Colour ink page yield: 550 pages
  • - Colour ink cartridges quantity: 1
  • - Brand compatibility: Brother
Long product name Brother LC-3017C ink cartridge Original High (XL) Yield Cyan :
The long product name of Brother LC-3017C ink cartridge Original High (XL) Yield Cyan. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cyan ink cartridge, approximate high yield (XL) 550 pages (letter/A4)
More>>>
Brother LC-3017C ink cartridge Original High (XL) Yield Cyan:
The official description of Brother LC-3017C ink cartridge Original High (XL) Yield Cyan as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Cyan ink cartridge, approximate high yield (XL) 550 pages (*approximate page yields in accordance with ISO/IEC 24711 (letter/A4)). Brother inks use Innobella ink technology which is not only fade resistant but also color fast, providing high quality print that has more vivid colors and better definition. All Brother Genuine printer supplies are designed as part of an entire intelligent printing system.

Short summary description Brother LC-3017C ink cartridge Original High (XL) Yield Cyan:
This short summary of the Brother LC-3017C ink cartridge Original High (XL) Yield Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

Brother LC-3017C, High (XL) Yield, Cyan, 550 pages

Long summary description Brother LC-3017C ink cartridge Original High (XL) Yield Cyan:
This is an auto-generated long summary of Brother LC-3017C ink cartridge Original High (XL) Yield Cyan based on the first three specs of the first five spec groups.

Brother LC-3017C. Cartridge capacity: High (XL) Yield, Colour ink page yield: 550 pages, Printing colours: Cyan

Features
Print technology
Inkjet printing
Compatibility *
MFC-J5330DW, MFC-J6530DW, MFC-J6930DW
Colour ink cartridges quantity
1
Features
Colour ink page yield *
550 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Printing colours *
Cyan
Brand compatibility *
Brother
Country Distributor
México 1 distributor(s)
United States 1 distributor(s)