location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother LC1220 Rainbow ink cartridge 3 pc(s) Original Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC1220 Rainbow
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC-1220RBWBPDR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5014047562914 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104661
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Nov 2023 15:37:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother LC1220 Rainbow ink cartridge 3 pc(s) Original Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Cyan, Magenta, Yellow
  • - Supply type: Multi pack
  • - Colour ink type: Pigment-based ink
  • - 3 pc(s)
More>>>
Short summary description Brother LC1220 Rainbow ink cartridge 3 pc(s) Original Cyan, Magenta, Yellow:
This short summary of the Brother LC1220 Rainbow ink cartridge 3 pc(s) Original Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Brother LC1220 Rainbow, Cyan, Magenta, Yellow, Pigment-based ink, 3 pc(s), Multi pack

Long summary description Brother LC1220 Rainbow ink cartridge 3 pc(s) Original Cyan, Magenta, Yellow:
This is an auto-generated long summary of Brother LC1220 Rainbow ink cartridge 3 pc(s) Original Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

Brother LC1220 Rainbow. Colour ink type: Pigment-based ink, Supply type: Multi pack, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 3 pc(s)

Features
Colour ink type
Pigment-based ink
Compatibility *
DCP-J525W DCP-J725DW DCP-J925DW MFC-J430W MFC-J625DW MFC-J825DW
Quantity per pack *
3 pc(s)
Features
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Cyan, Magenta, Yellow
Supply type *
Multi pack
Brand Image Product code Product Stock Price from
MM Value Pack LC1220 (BK/C/M/Y) ink cartridge 1 pc(s) Standard Yield Yellow MM Value Pack LC1220 (BK/C/M/Y) ink cartridge 1 pc(s) Standard Yield Yellow
(show image)
20029DK Value Pack LC1220 (BK/C/M/Y) 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Inkjet Cartridge (LC1220Y) ink cartridge 1 pc(s) Standard Yield MM Yellow Inkjet Cartridge (LC1220Y) ink cartridge 1 pc(s) Standard Yield
(show image)
20028DK Yellow Inkjet Cartridge (LC1220Y) 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Inkjet Cartridge (LC1220M) ink cartridge 4 pc(s) Standard Yield MM Magenta Inkjet Cartridge (LC1220M) ink cartridge 4 pc(s) Standard Yield
(show image)
20027DK Magenta Inkjet Cartridge (LC1220M) 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Inkjet Cartridge (LC1220C) ink cartridge 4 pc(s) Standard Yield MM Cyan Inkjet Cartridge (LC1220C) ink cartridge 4 pc(s) Standard Yield
(show image)
20026DK Cyan Inkjet Cartridge (LC1220C) 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Inkjet Cartridge (LC1280XLY) ink cartridge 1 pc(s) Standard Yield MM Yellow Inkjet Cartridge (LC1280XLY) ink cartridge 1 pc(s) Standard Yield
(show image)
20033DK Yellow Inkjet Cartridge (LC1280XLY) 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Inkjet Cartridge (LC1280XLM) ink cartridge 1 pc(s) Standard Yield MM Magenta Inkjet Cartridge (LC1280XLM) ink cartridge 1 pc(s) Standard Yield
(show image)
20032DK Magenta Inkjet Cartridge (LC1280XLM) 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge (LC1280XLBK) ink cartridge 1 pc(s) Standard Yield MM Black Inkjet Cartridge (LC1280XLBK) ink cartridge 1 pc(s) Standard Yield
(show image)
20030DK Black Inkjet Cartridge (LC1280XLBK) 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Inkjet Cartridge (LC1280XLC) ink cartridge 1 pc(s) Standard Yield MM Cyan Inkjet Cartridge (LC1280XLC) ink cartridge 1 pc(s) Standard Yield
(show image)
20031DK Cyan Inkjet Cartridge (LC1280XLC) 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge (LC1220BK) ink cartridge 4 pc(s) Standard Yield Black, Cyan, Magenta, Yellow MM Black Inkjet Cartridge (LC1220BK) ink cartridge 4 pc(s) Standard Yield Black, Cyan, Magenta, Yellow
(show image)
20025DK Black Inkjet Cartridge (LC1220BK) 0.00
(excl. VAT)
0 (incl. VAT)
MM 20023DK ink cartridge 1 pc(s) Standard Yield Yellow MM 20023DK ink cartridge 1 pc(s) Standard Yield Yellow
(show image)
20023DK 20023DK 0.00
(excl. VAT)
0 (incl. VAT)