location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother LC1100HYBK ink cartridge Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC1100HYBK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC-1100HY-BK
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6552
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:51:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother LC1100HYBK ink cartridge Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black
  • - Black ink type: Pigment-based ink
Long product name Brother LC1100HYBK ink cartridge Original Black :
The long product name of Brother LC1100HYBK ink cartridge Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LC1100HYBK High Yield Black Ink Cartridge
More>>>
Brother LC1100HYBK ink cartridge Original Black:
The official description of Brother LC1100HYBK ink cartridge Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Approx. 900 pages in accordance with ISO/IEC 24711

Short summary description Brother LC1100HYBK ink cartridge Original Black:
This short summary of the Brother LC1100HYBK ink cartridge Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Brother LC1100HYBK, Black, Pigment-based ink

Long summary description Brother LC1100HYBK ink cartridge Original Black:
This is an auto-generated long summary of Brother LC1100HYBK ink cartridge Original Black based on the first three specs of the first five spec groups.

Brother LC1100HYBK. Black ink type: Pigment-based ink, Printing colours: Black

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Type *
Original
Ink type
Pigment-based ink
Features
Printing colours *
Black
Colour
No
Other features
Capacity cartridge
900 sheets