Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother magenta/yellow ink cartridge Original

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ink cartridge magenta/yellow
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC-03MY show
Show alternative article codes used in the online market place
Category
Ink cartridges for inkjet printers.
Ink Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45419
This statistic is based on the 96850 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:28:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Brother magenta/yellow ink cartridge Original :
The short editorial description of Brother magenta/yellow ink cartridge Original

LC-03MY - print cartridge
More>>>
Brother magenta/yellow ink cartridge Original:
The official marketing text of Brother magenta/yellow ink cartridge Original as supplied by the manufacturer

Brother is committed to providing exceptional value for customers by utilizing its accumulated technology and know-how to satisfy their needs. The company supplies unique products, for personal use in office and home that incorporate the pleasure of creation with practical functionality.

Short summary description Brother magenta/yellow ink cartridge Original:
This short summary of the Brother magenta/yellow ink cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.

Brother Ink cartridge magenta/yellow, Original, Inkjet printing, 10 - 80%, 5 - 35 °C, 1 pc(s), 150 pages per month

Long summary description Brother magenta/yellow ink cartridge Original:
This is an auto-generated long summary of Brother magenta/yellow ink cartridge Original based on the first three specs of the first five spec groups.

Brother Ink cartridge magenta/yellow. Type: Original, Print technology: Inkjet printing. Quantity per pallet: 1 pc(s). Maximum duty cycle: 150 pages per month, Capacity cartridge: 150 sheets

Features
Print technology
Inkjet printing
Type *
Original
Colour
Yes
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Logistics data
Quantity per pallet
1 pc(s)
Other features
Capacity cartridge
150 sheets
Maximum duty cycle
150 pages per month