Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother Inktcartridge LC01BK zwart Original Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inktcartridge LC01BK zwart
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC-01BK show
Show alternative article codes used in the online market place
Category
Ink cartridges for inkjet printers.
Ink Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byBrother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32752
This statistic is based on the 87694 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85664 free Open Icecat users.
Info modified on: 04 Apr 2019 04:28:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name Brother Inktcartridge LC01BK zwart Original Black :
The short editorial description of Brother Inktcartridge LC01BK zwart Original Black

Brother LC 01BK - Ink tank - 1 x black - 700 pages
More>>>
Brother Inktcartridge LC01BK zwart Original Black:
The official marketing text of Brother Inktcartridge LC01BK zwart Original Black as supplied by the manufacturer

Brother is committed to providing exceptional value for customers by utilizing its accumulated technology and know-how to satisfy their needs. The company supplies unique products, for personal use in office and home that incorporate the pleasure of creation with practical functionality.

Short summary description Brother Inktcartridge LC01BK zwart Original Black:
This short summary of the Brother Inktcartridge LC01BK zwart Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Brother Inktcartridge LC01BK zwart, Original, Pigment-based ink, Black, Inkjet printing, 10 - 80%, 5 - 35 °C

Long summary description Brother Inktcartridge LC01BK zwart Original Black:
This is an auto-generated long summary of Brother Inktcartridge LC01BK zwart Original Black based on the first three specs of the first five spec groups.

Brother Inktcartridge LC01BK zwart. Type: Original, Ink type: Pigment-based ink, Printing colours: Black. Compatible ink types, supplies: Print cartridge

Features
Type *
Characteristics of the device.
Original
Ink type *
Pigment-based ink
Printing colours *
The colours that can be produced by the printer.
Black
Multipack *
The packaged item contains two or more products sold as a unit.
No
Print technology
Indicates the method used to print by this product.
Inkjet printing
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Other features
Page yield footnote
Footnote related to page yield, i.e. the number of pages A4 that can be printed with the product. Standard this is measured with a coverage of the page of 5%. In case of coulour printing, often a coverage of 15% is taken. When this percentage is different, this is indicated.
700
Compatible ink types, supplies
Print cartridge
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Customer service details
X