location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-L8260CDW laser printer Colour 2400 x 600 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-L8260CDW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-L8260CDW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766774123 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 403886
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Apr 2024 16:16:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother HL-L8260CDW laser printer Colour 2400 x 600 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 2400 x 600 DPI
  • - A4 31 ppm
  • - Duplex printing
  • - Wi-Fi Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 40000 pages per month
  • - Total number of input trays: 1 Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 256 MB Built-in processor 800 MHz
Long product name Brother HL-L8260CDW laser printer Colour 2400 x 600 DPI A4 Wi-Fi :
The long product name of Brother HL-L8260CDW laser printer Colour 2400 x 600 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A4 USB 2.0 256MB 2400DPI IN
More>>>
Brother HL-L8260CDW laser printer Colour 2400 x 600 DPI A4 Wi-Fi:
The official description of Brother HL-L8260CDW laser printer Colour 2400 x 600 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Netw Laserprint HL-L2340DW 32MB 2400x600

Short summary description Brother HL-L8260CDW laser printer Colour 2400 x 600 DPI A4 Wi-Fi:
This short summary of the Brother HL-L8260CDW laser printer Colour 2400 x 600 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-L8260CDW, Laser, Colour, 2400 x 600 DPI, A4, 31 ppm, Duplex printing

Long summary description Brother HL-L8260CDW laser printer Colour 2400 x 600 DPI A4 Wi-Fi:
This is an auto-generated long summary of Brother HL-L8260CDW laser printer Colour 2400 x 600 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Brother HL-L8260CDW. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 40000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 31 ppm, Duplex printing. Display: LCD. Network ready, Wi-Fi. Product colour: Black, Grey

Printing
Duplex printing mode
Auto
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
31 ppm
Print speed (colour, draft quality, A4/US Letter)
31 ppm
Duplex print speed (black, normal quality, A4/US Letter)
7 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
7 ppm
Warm-up time (from sleep mode)
29 s
Time to first page (black, normal)
15 s
Time to first page (colour, normal)
15 s
Secure printing
Yes
N-up printing
2, 6, 9, 16, 25
Economical printing
Yes
Features
Maximum duty cycle *
40000 pages per month
Recommended duty cycle
0 - 3000 pages per month
Number of print cartridges *
4
Page description languages *
BR-Script 3, Microsoft XPS, PCL 6, PDF 1.7, XPS
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Paper input type
Paper tray
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum input capacity
1050 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Glossy paper, Plain paper, Recycled paper, Thin paper
Multi-purpose tray media types
Bond paper, Envelopes, Glossy paper, Labels, Plain paper, Recycled paper, Thick paper, Thicker paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Letter, Legal
Custom media width
76.2 - 127 mm
Custom media length
215.9 - 355.6 mm
Paper tray media weight
60 - 105 g/m²
Multi-Purpose Tray media weight
60 - 163 g/m²
Duplex media weight
60 - 105 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
64-bit WEP, 128-bit WEP, 802.1x RADIUS, EAP-FAST, EAP-MD5, EAP-TLS, EAP-TTLS, HTTPS, IPPS, IPSEC, PEAP, SMTP-AUTH, SNMP, SSL/TLS, WPA-AES, WPA-PSK, WPA-TKIP, WPA2-AES, WPA2-EAP, WPA2-PSK
Network
Supported network protocols (IPv4)
ARP, RARP, BOOTP, DHCP, APIPA(Auto IP), WINS/NetBIOS name resolution, DNS Resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, IPP/IPPS, FTP Server, TELNET Server, HTTP/HTTPS Server, TFTP Client & Server, SMTP Client, SNMPv1/v2c/v3, ICMP, Web Services (Print), CIFS Client, SNTP Client
Supported network protocols (IPv6)
NDP, RA, DNS resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, IPP/IPPS, FTP Server, TELNET Server, HTTP/HTTPS Server, TFTP Client & Server, SMTP Client, SNMPv1/v2c/v3, ICMPv6, Web Services (Print), CIFS Client, SNTP Client
Web-based management
Yes
Mobile printing technologies
Apple AirPrint, Brother iPrint & Scan, Google Cloud Print, Kindle Fire Printing, Mopria Print Service
Performance
Internal memory *
256 MB
Built-in processor
Yes
Processor frequency
800 MHz
Coprocessor
Yes
Coprocessor frequency
0.133 GHz
Sound pressure level (printing)
49 dB
Sound pressure level (quiet mode)
44 dB
Design
Product colour *
Black, Grey
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Certification
Nordic Swan
Power
Power consumption (printing) *
580 W
Power consumption (ready)
10 W
Power consumption (standby)
70 W
Power consumption (PowerSave)
340 W
Power consumption (off)
0.02 W
Energy Star Typical Electricity Consumption (TEC)
1.8 kWh/week
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Other operating systems supported
Android, iOS
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
410 mm
Depth
486 mm
Height
313 mm
Weight
21.8 kg
Packaging data
Package width
617 mm
Package depth
533 mm
Package height
521 mm
Package weight
25.4 kg
Packaging content
Drivers included
Yes
Quick start guide
Yes
Cables included
AC
Logistics data
Harmonized System (HS) code
84433210
Other features
Power LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-04-02 02:15:12
Uk has collected 6 expert reviews for Brother HL-L8260CDW laser printer Colour 2400 x 600 DPI A4 Wi-Fi and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
computershopper.com
Updated:
2018-04-02 02:15:06
Often, printer makers release incremental versions of a product with different feature sets (sometimes very different), but with small differences in price. In those cases, you have the potential to get a great bargain if you spend just a little more—or...
Good Respectable print speeds, overall print quality, Strong cloud/mobile-device support, Sturdy feel, Multi-tray paper-expansion option, Port for USB flash drives...
Bad A much more robust sibling costs only little more money, Running costs a bit high versus competition...
Bottom line This color laser is snappy and prints well overall, but Brother's next-step-up model is much more capable—and not much more money. Read More...
70%
pcmag.com
Updated:
2018-04-02 02:15:12
A color laser printer for up to medium-duty use in a small or micro office or a workgroup, the Brother HL-L8260CDW ($329.99) delivers very good output quality for text and graphics. It offers a wide range of connection choices, good paper handling, and a...
Good Good text and graphics quality, Low running cost, Wi-Fi, Wi-Fi Direct, Ethernet, and USB connectivity...
Bad Slightly below-par photo quality...
Bottom line The Brother HL-L8260CDW color laser printer offers above-average text and graphics, good paper handling, a wide range of connectivity choices, and low running costs, making it a top pick for a small or micro office or a workgroup...
80%
topnewreview.com
Updated:
2018-04-28 02:48:12
But it does have built-in Wi-Fi, with support for direct output from Apple and Android apps as well as online storage services.A decent color laser printer, but if speed isn't critical a cheaper inkjet printer could save you money over timeThere...
Good Good text and graphics quality. Low running cost. Wi-Fi, Wi-Fi Direct, Ethernet, and USB connectivity...
Bad Slightly below-par photo quality...
Bottom line A decent color laser printer, but if speed isn't critical a cheaper inkjet printer could save you money over time...
80%
Country Distributor
Nederland 3 distributor(s)
United Kingdom 7 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)