location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-L6400DWTSP (SecPlus) 1200 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-L6400DWTSP (SecPlus)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-L6400DWTSP
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99322
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:44:16
The date of the most recent change of this product data-sheet in Icecat.
Brother HL-L6400DWTSP user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother HL-L6400DWTSP (SecPlus) 1200 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 50 ppm
  • - Duplex printing Direct printing
  • - Wi-Fi Ethernet LAN Near Field Communication (NFC)
  • - LCD Built-in display
  • - Maximum duty cycle: 150000 pages per month
  • - Total input capacity: 100 sheets Total output capacity: 250 sheets
  • - Internal memory: 512 MB Built-in processor 800 MHz
More>>>
Short summary description Brother HL-L6400DWTSP (SecPlus) 1200 x 1200 DPI A4 Wi-Fi:
This short summary of the Brother HL-L6400DWTSP (SecPlus) 1200 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-L6400DWTSP (SecPlus), Laser, 1200 x 1200 DPI, A4, 50 ppm, Duplex printing, White

Long summary description Brother HL-L6400DWTSP (SecPlus) 1200 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of Brother HL-L6400DWTSP (SecPlus) 1200 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Brother HL-L6400DWTSP (SecPlus). Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 150000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 50 ppm, Duplex printing. Display: LCD. Wi-Fi. Product colour: White

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
50 ppm
Warm-up time
4.7 s
Time to first page (black, normal)
7.5 s
Secure printing
Yes
N-up printing
2, 4, 9, 16, 25
Features
Maximum duty cycle *
150000 pages per month
Recommended duty cycle
0 - 10000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
Epson FX, PCL 6, PDF 1.7, PostScript 3, XPS
Number of printer fonts
66
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
250 sheets
Maximum output capacity
520 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4
Paper tray media weight
60 - 120 g/m²
Multi-Purpose Tray media weight
60 - 200 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC)
Yes
Security algorithms
64-bit WEP, 128-bit WEP, 802.1x RADIUS, IPSEC, SMTP-AUTH, SNMPv3, SSL/TLS, WPA-PSK, WPA2-PSK
Supported network protocols (IPv4)
SMTP-AUTH, SSL / TLS (IPPS, HTTPS, SMTP), SNMP v3802.1x (EAP-MD5, EAP-FAST, PEAP, EAP-TLS, EAP-TTLS), Kerberos, IPsec
Mobile printing technologies
Apple AirPrint, Brother iPrint & Scan, Google Cloud Print, Mopria Print Service
Performance
Internal memory *
512 MB
Built-in processor
Yes
Processor family
ARM
Processor frequency
800 MHz
Sound pressure level (printing)
54 dB
Sound pressure level (quiet mode)
50 dB
Design
Product colour *
White
Built-in display *
Yes
Display
LCD
Colour display
Yes
Display diagonal
4.5 cm (1.77")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (printing) *
390 W
Power consumption (max)
770 W
Power consumption (standby)
32 W
Power consumption (off)
0.04 W
Energy Star Typical Electricity Consumption (TEC)
2.379 kWh/week
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2003, Windows Server 2003 R2, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2, Windows Server 2012 R2 x64, Windows Server 2012 x64
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
400 mm
Depth
396 mm
Height
420 mm
Weight
17.3 kg
Packaging data
Package width
662 mm
Package depth
522 mm
Package height
856 mm
Package weight
25.9 kg
Packaging content
Drivers included
Yes
Logistics data
Harmonized System (HS) code
84433210
Other features
Online services supported
Box, Dropbox, Google Drive, OneDrive
Source Testseek summary Average rating
Reviews
Updated:
2017-11-18 01:35:24
Uk has collected 8 expert reviews for Brother HL-L6400DWTSP (SecPlus) 1200 x 1200 DPI A4 Wi-Fi and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
techradar.com
Updated:
2020-10-27 02:49:33
The Brother HL-L6400DW is a compact mono laser printer with a very fast print speed and a high capacity for paper and toner. It's a high volume print-only device aimed at the busy small office, but with all the upgrade options, it could easily grow with y...
Good Impressive print speed, Many upgrade options, Toner for 12,000 pages in box, NFC for touch-to-print...
Bad No front USB host port, Small display, Quite noisy in operation, Images appear dark...
Bottom line This unobtrusive pale grey printer is something of star when it comes to churning out crisp bold pages at 50ppm. It's worth noting that the duplex speed is only 24ppm, but that's still pretty fast and the high capacity for paper and toner means that the B...
90%