location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL2700CN A4 Color USB Laser Printer Colour 600 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL2700CN A4 Color USB Laser Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-2700CNG1BOM show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72484
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother HL2700CN A4 Color USB Laser Printer Colour 600 x 600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 600 DPI
  • - A4 31 ppm
  • - Total input capacity: 250 sheets
  • - Internal memory: 64 MB Built-in processor 300 MHz
Warranty: 1 jear
Long product name Brother HL2700CN A4 Color USB Laser Printer Colour 600 x 600 DPI :
The long product name of Brother HL2700CN A4 Color USB Laser Printer Colour 600 x 600 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HL2700CN A4 Color USB Laser Printer
More>>>
Brother HL2700CN A4 Color USB Laser Printer Colour 600 x 600 DPI:
The official description of Brother HL2700CN A4 Color USB Laser Printer Colour 600 x 600 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

-Up to 31ppm printing speed (monochrome).
-Up to 8ppm printing speed (colour).
-First print in under 13 seconds.
-Up to 600 x 600dpi print resolution.
-64MB memory expandable up to 576MB.
-Network ready.
-Up to 250 sheet paper capacity (standard).
-Up to 530 sheet paper capacity (optional).
-One year on-site warranty (upon registration).

Network Ready, Colour Laser Printer
Brother's HL-2700CN colour laser printer has been developed in response to the increasing demand for cost effective, high performance colour printing from a wide range of workplace environments. The HL-2700CN delivers the perfect balance of workgroup printing with impressive printing speeds, print quality, computer compatibility and memory capacity.

Short summary description Brother HL2700CN A4 Color USB Laser Printer Colour 600 x 600 DPI:
This short summary of the Brother HL2700CN A4 Color USB Laser Printer Colour 600 x 600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL2700CN A4 Color USB Laser Printer, Laser, Colour, 600 x 600 DPI, A4, 31 ppm, Network ready

Long summary description Brother HL2700CN A4 Color USB Laser Printer Colour 600 x 600 DPI:
This is an auto-generated long summary of Brother HL2700CN A4 Color USB Laser Printer Colour 600 x 600 DPI based on the first three specs of the first five spec groups.

Brother HL2700CN A4 Color USB Laser Printer. Print technology: Laser, Colour, Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 31 ppm. Network ready

Printing
Print speed (colour, normal quality, A4/US Letter)
8 ppm
Colour *
Yes
Print technology *
Laser
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
31 ppm
Warm-up time
45 s
Time to first page (black, normal)
13 s
Time to first page (colour, normal)
19 s
Features
Printer fonts
PCL, PostScript
Input & output capacity
Total input capacity *
250 sheets
Maximum input capacity
530 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
ISO A-series sizes (A0...A9) *
A4
Media weight (tray 1)
60-210 gsm
Network
Network ready
Yes
Supported network protocols (IPv4)
TCP/IP (ARP, RARP, BOOTP, DHCP, APIPA (AutoIP), WINS/NetBIOS, DNS, LPR/LPD, CustomRawPort/Port 9100, POP3/SMTP, SMB Print, IPP, FTP, Rendezvous, SSDP, TELNET, SNMP, HTTP, TFTP), Netware IPX/SPX (Bindery/NDS), Appletalk, DLC/LLC, NetBEUI
Performance
Internal memory *
64 MB
Maximum internal memory
576 MB
Built-in processor
Yes
Processor model
TX4955
Processor frequency
300 MHz
Sound pressure level (printing)
66 dB
Sound power level (standby)
54 dB
Power
Power consumption (printing) *
670 W
Power consumption (standby)
200 W
Power consumption (off)
17 W
Weight & dimensions
Weight
31.5 kg
Dimensions (WxDxH)
480 x 420 x 385 mm
Other features
Standard input capacity for transparencies
50
Mac compatibility
Yes
Custom media sizes
(104.8 - 215.9mm) x (210 - 297mm)
Standard media sizes
A4, Letter, B5(JIS/ISO), Executive, COM 10, DL
Memory upgrade
0.675 GB
Power requirements
220 – 240V
Networking features
10/100BaseTX Ethernet
Compatible operating systems
Windows 95/98/Me/NT4.0/2000/XP Mac OS 8.6-9.2, OSX 10.2
Emulations
PCL5C, PCL6, BR-Script3, Epson FX-850, IBM Proprinter XL, HP-GL
Fonts included
Yes