Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother Laserprinter 16 ppm - 8 MB 2400 x 600 DPI A4

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laserprinter 16 ppm - 8 MB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-2030N show
Show alternative article codes used in the online market place
Category
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byBrother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16172
This statistic is based on the 90121 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88061 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of this product data-sheet in Icecat.
Long product name Brother Laserprinter 16 ppm - 8 MB 2400 x 600 DPI A4 :
The short editorial description of Brother Laserprinter 16 ppm - 8 MB 2400 x 600 DPI A4

HL-2030 Monochrome 16ppm 2400x600dpi GDI A4 NL 8MB tray 250 sheets
More>>>
Brother Laserprinter 16 ppm - 8 MB 2400 x 600 DPI A4:
The official marketing text of Brother Laserprinter 16 ppm - 8 MB 2400 x 600 DPI A4 as supplied by the manufacturer

High quality mono printing from a compact, stylish machine

Stylish & compact design
The Brother HL-2030 is stylishly designed and compact enough to fit onto a shelf or workstation. It produces printouts with the speed and quality you would expect from a more expensive machine.

Simple
Installation is straightforward ?simply plug in the power cable, click through the installation CD, and you will be printing minutes later. Compatible with both PC and Apple systems, the HL-2030 uses a USB connection to ensure connectivity with most modern devices.

Ample capacity
The 250 sheet paper tray provides ample capacity and there is also the option of a single sheet manual feed. With only a low cost toner cartridge and drum to replace you can be confident that this machine offers economical printing.

Media types supported: Plain Paper, Bond Paper, Recycled Paper, Envelopes, Labels, and Transparencies

Short summary description Brother Laserprinter 16 ppm - 8 MB 2400 x 600 DPI A4:
This short summary of the Brother Laserprinter 16 ppm - 8 MB 2400 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Brother Laserprinter 16 ppm - 8 MB, Laser, 2400 x 600 DPI, A4, 16 ppm

Long summary description Brother Laserprinter 16 ppm - 8 MB 2400 x 600 DPI A4:
This is an auto-generated long summary of Brother Laserprinter 16 ppm - 8 MB 2400 x 600 DPI A4 based on the first three specs of the first five spec groups.

Brother Laserprinter 16 ppm - 8 MB. Print technology: Laser, Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm

Printing
Colour *
No
Print technology *
Indicates the method used to print by this product.
Laser
Maximum resolution *
Maximum printing resolution.
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
16 ppm
Time to first page (black, normal)
10 s
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper,Envelopes,Labels,Plain paper,Recycled paper,Transparencies
ISO A-series sizes (A0...A9) *
Different sizes of paper from A0 (big) to A9 (small). A4 is the most common size used for printing documents.
A4,A5,A6
Maximum print size
The maximum size that an image can be printed with a good resolution.
210 x 297 mm
ISO B-series sizes (B0...B9)
B5,B6
Non-ISO print media sizes
Executive, Letter
Media weight (tray 1)
60 - 161 g/m2 (16 - 43 lb)
Network
Network ready *
Indicates whether the product is network-ready out of the box.
No
Performance
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
8 MB
Sound pressure level (printing) *
51 dB
Built-in processor
Whether or not a processor is built into the device.
Yes
Processor model
The model number for the processor in a computer.
SPARClite
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
96 MHz
Powersave acoustic emission
30 dB
Power
Power consumption (printing) *
450 W
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
70 W
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
6.5 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
371 x 361 x 165.5 mm
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Toner cartridge
TN-2000
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98 / Me / 2000 / XP Mac OS 9.1 - 9.2 Mac OSX 10.2.4+
Customer service details