Brother logo

Brother HL-1070 laser printer Colour 1200 x 600 DPI A4

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92923
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Brother HL-1070 laser printer Colour 1200 x 600 DPI A4:

Brother HL-1070, Laser, Colour, 1200 x 600 DPI, A4, 10 ppm, White

Long summary description Brother HL-1070 laser printer Colour 1200 x 600 DPI A4:

Brother HL-1070. Print technology: Laser, Colour. Number of print cartridges: 1. Maximum resolution: 1200 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 10 ppm. Product colour: White

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.