location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother FAX-8360P fax machine Laser 33.6 Kbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FAX-8360P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FAX-8360P show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766605403
Category:
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Fax Machines Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 200474
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:47:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother FAX-8360P fax machine Laser 33.6 Kbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 33.6 Kbit/s
  • - 2 sec/page
Warranty: One year on-site warranty (upon registration)
Long product name Brother FAX-8360P fax machine Laser 33.6 Kbit/s :
The long product name of Brother FAX-8360P fax machine Laser 33.6 Kbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FAX-8360P - Laser Plain Paper, Mono, 33600 bps, 500 sheets
More>>>
Brother FAX-8360P fax machine Laser 33.6 Kbit/s:
The official description of Brother FAX-8360P fax machine Laser 33.6 Kbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

-33,600 bps modem.
-36 one-touch speed dials.
-200 speed dials.
-Up to 30 sheet automatic document feeder.
-Up to 250 sheet paper capacity (standard).
-Up to 250 sheet paper capacity (optional).
-Up to 500 pages transmit/receive memory.
-Up to 14 cpm copying speed (monochrome).

Short summary description Brother FAX-8360P fax machine Laser 33.6 Kbit/s:
This short summary of the Brother FAX-8360P fax machine Laser 33.6 Kbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Brother FAX-8360P, Laser, 33.6 Kbit/s, 2 sec/page, 32 locations, 14 cpm, 99 copies

Long summary description Brother FAX-8360P fax machine Laser 33.6 Kbit/s:
This is an auto-generated long summary of Brother FAX-8360P fax machine Laser 33.6 Kbit/s based on the first three specs of the first five spec groups.

Brother FAX-8360P. Print technology: Laser, Modem speed: 33.6 Kbit/s, Fax transmission speed: 2 sec/page. Copy speed (black, normal quality, A4): 14 cpm, Maximum number of copies: 99 copies, Copier resize: 0 - 200%. Standard input capacity: 250 sheets, Auto document feeder (ADF) input capacity: 30 sheets, Standard output capacity: 150 sheets. Fax memory: 8 MB, Fax memory: 500 pages. Dimensions (WxDxH): 377 x 442 x 323 mm, Weight: 12 kg

Fax
Print technology *
Laser
Colour faxing *
No
Modem speed *
33.6 Kbit/s
Fax transmission speed
2 sec/page
Fax broadcasting
32 locations
Fax speed dialing (max numbers)
235
Auto-redialing
Yes
Copying
Copy speed (black, normal quality, A4)
14 cpm
Maximum number of copies
99 copies
Copier resize
0 - 200%
Greyscale levels
64
Input & output capacity
Standard input capacity
250 sheets
Input & output capacity
Auto document feeder (ADF) input capacity
30 sheets
Standard output capacity
150 sheets
Memory
Fax memory
8 MB
Fax memory
500 pages
Weight & dimensions
Dimensions (WxDxH)
377 x 442 x 323 mm
Weight
12 kg
Power
Power consumption (typical)
70 W
Scanning
Scan speed
2 sec/page
Printing
Maximum print size
210 x 297 mm
Other features
Copy resolution (black text)
600 x 300 DPI
Maximum resolution
600 x 300 DPI
Brand Image Product code Product Stock Price from
Brother FAX-2845 fax machine Laser 33.6 Kbit/s 300 x 600 DPI A4 Black, White Brother FAX-2845 fax machine Laser 33.6 Kbit/s 300 x 600 DPI A4 Black, White
(show image)
FAX-2845 FAX-2845 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)