location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother IntelliFax-4100e fax machine Laser 33.6 Kbit/s 203 x 392 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IntelliFax-4100e
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FAX-4100E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0012502616399 show
Category:
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Fax Machines Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73638
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother IntelliFax-4100e fax machine Laser 33.6 Kbit/s 203 x 392 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser 203 x 392 DPI
  • - 33.6 Kbit/s
  • - 3 sec/page
Warranty: 1 Year Limited
Long product name Brother IntelliFax-4100e fax machine Laser 33.6 Kbit/s 203 x 392 DPI :
The long product name of Brother IntelliFax-4100e fax machine Laser 33.6 Kbit/s 203 x 392 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IntelliFax-4100e High-Speed Business-Class Laser Fax
More>>>
Brother IntelliFax-4100e fax machine Laser 33.6 Kbit/s 203 x 392 DPI:
The official description of Brother IntelliFax-4100e fax machine Laser 33.6 Kbit/s 203 x 392 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed to meet the needs of our business customers, the IntelliFax-4100e addresses customer demands for a full-featured fax with low operating costs. Busy offices can easily share this laser fax machine. Its innovative design incorporates a high capacity, front-loading paper tray that simplifies paper handling, and it features a robust monthly duty cycle, ideal for departmental use.

-High speed 33.6K bps SuperG3 fax modem. Fax throughput is optimized with a modem capable of transmitting as fast as 3 seconds per page, or of slowing down automatically to communicate with slower machines.
-8MB memory. Stores up to 500 fax pages‡ allowing multiple faxes to be stored in memory for transmission when the line is free.
-250-sheet expandable paper capacity. A high-capacity, front-loading paper tray is easily accessible and reduces the time spent reloading paper. An optional second tray‡ allows you to load letter paper in one, and legal in the other so that incoming faxes print automatically on the correct paper.
-Timesaving features. A number of features combine to save you time, including the ability to auto-dial up to 132 numbers, or to simply scan a fax once and then automatically broadcast it to as many as 182 recipients.
-Superior laser output. Whether printing incoming faxes, or using the 30-page capacity auto document feeder to make copies at up to 15cpm, you can expect, crisp, clear, professional output every time.
-High-yield toner cartridge. The availability of a high-yield replacement toner cartridge contributes significantly to lowering your operating expenses, making this a particularly economic fax solution.
-Built-in USB and parallel interfaces‡ Your investment is protected because we’ve built in both USB and parallel interfaces that enable this model to serve as a laser printer (up to 15ppm) if your needs grow beyond basic fax and copying.

Short summary description Brother IntelliFax-4100e fax machine Laser 33.6 Kbit/s 203 x 392 DPI:
This short summary of the Brother IntelliFax-4100e fax machine Laser 33.6 Kbit/s 203 x 392 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Brother IntelliFax-4100e, Laser, 33.6 Kbit/s, 203 x 392 DPI, 3 sec/page, 182 locations, 99 copies

Long summary description Brother IntelliFax-4100e fax machine Laser 33.6 Kbit/s 203 x 392 DPI:
This is an auto-generated long summary of Brother IntelliFax-4100e fax machine Laser 33.6 Kbit/s 203 x 392 DPI based on the first three specs of the first five spec groups.

Brother IntelliFax-4100e. Print technology: Laser, Modem speed: 33.6 Kbit/s, Fax resolution: 203 x 392 DPI. Maximum number of copies: 99 copies. Standard input capacity: 250 sheets, Auto document feeder (ADF) input capacity: 30 sheets, Standard output capacity: 150 sheets. Fax memory: 8 MB, Fax memory: 500 pages. Noise level: 53 dB

Fax
Print technology *
Laser
Colour faxing *
No
Modem speed *
33.6 Kbit/s
Fax resolution
203 x 392 DPI
Fax transmission speed
3 sec/page
Fax delayed sending
Yes
Fax forwarding
Yes
Fax dual access
Yes
Fax retrieval
Yes
Fax broadcasting
182 locations
Fax speed dialing (max numbers)
132
Auto-redialing
Yes
Auto reduction
Yes
Group dial
6
One-touch dials
32
Distinctive ring
Yes
Copying
Maximum number of copies
99 copies
Copy resolution (colour text and graphics)
600 DPI
Maximum copy speed (black, A4)
15 cpm
Greyscale levels
64
Input & output capacity
Standard input capacity
250 sheets
Auto document feeder (ADF) input capacity
30 sheets
Standard output capacity
150 sheets
Memory
Fax memory
8 MB
Fax memory
500 pages
Sound emission
Noise level
53 dB
Endurance
Maximum duty cycle
15000 pages per month
Weight & dimensions
Dimensions (WxDxH)
442 x 434 x 333 mm
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Power
Power consumption (typical)
940 W
Power consumption (standby)
70 W
Power consumption (PowerSave)
10 W
Scanning
Scan speed
2 sec/page
Other features
Interface
USB
Power requirements
AC, 120 V 50/60Hz
Standby acoustic emission
30 dB
Weight (imperial)
10.6 kg (23.3 lbs)
Package dimensions (W x D x H)
558.8 x 515.6 x 459.7 mm (22 x 20.3 x 18.1")
Package weight (imperial)
16.5 kg (36.3 lbs)
Print technology
Print technology resolution
600 x 600 DPI
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 10:20:18
Uk has collected 1 expert review for Brother IntelliFax-4100e fax machine Laser 33.6 Kbit/s 203 x 392 DPI but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
consumersearch.com
Updated:
2015-09-10 10:20:18
The Brother IntelliFax-4100e has fast fax transmission speeds, a high paper capacity (up to 500 sheets) and the ability to store up to 500 pages in memory, making it a good choice for a busy office. Although the initial cost of this laser-based fax mac...
Good Fast faxing, High paper capacity, 500page memory, Low cost per page...
Bad Expensive, Larger than most fax machines...
0%
consumersearch.com
Updated:
2017-07-26 01:34:16
Expert reviews...
Good Fast, Good print quality, Easy to set up and use, Low cost per page...
Bad Some reliability complaints...
Bottom line For busy offices, the Brother IntelliFax-4100e is the best laser fax machine you can buy. It can print up to 3,000 pages on a single toner cartridge, read a page in 2 seconds flat, store up to 500 pages in memory, and feed up to 30 pages at a time. It al...
0%