location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother IntelliFAX-1960C fax machine Inkjet 33.6 Kbit/s 203 x 392 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IntelliFAX-1960C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FAX-1960C show
Show alternative article codes used in the online market place
Category:
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Fax Machines Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60455
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother IntelliFAX-1960C fax machine Inkjet 33.6 Kbit/s 203 x 392 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Inkjet Colour faxing 203 x 392 DPI
  • - 33.6 Kbit/s
  • - 3 sec/page
Warranty: 1 Year Limited
Long product name Brother IntelliFAX-1960C fax machine Inkjet 33.6 Kbit/s 203 x 392 DPI :
The long product name of Brother IntelliFAX-1960C fax machine Inkjet 33.6 Kbit/s 203 x 392 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IntelliFax-1960C Color Inkjet Fax with Cordless Handset
More>>>
Brother IntelliFAX-1960C fax machine Inkjet 33.6 Kbit/s 203 x 392 DPI:
The official description of Brother IntelliFAX-1960C fax machine Inkjet 33.6 Kbit/s 203 x 392 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The IntelliFax-1960C is a full-color fax and Message Center® solution incorporating a 5.8GHz cordless handset and built-in answering machine. Ideal for small office or home office environments, it’s a versatile communications tool that delivers impressive fax, phone and printing features.

-5.8GHz digital cordless handset. Convenience and value are maximized with the integration of a 5.8GHz digital cordless handset which allows users freedom of movement while using the phone and can be expanded to a total of four handsets‡ to create a complete cordless phone system.
-High speed 33.6K bps SuperG3 fax modem. Fax throughput is optimized with a modem capable of transmitting as fast as 3 seconds per page, or of slowing down automatically to communicate with slower machines.
-Built-in Message Center®. An integrated answering machine saves space and stores up to 29 minutes of messages. Users on the go can access messages and faxes remotely with features like fax forwarding, paging and remote retrieval.
-Handles black or color fax and copy needs. The versatility of Brother’s color inkjet technology expands traditional fax functionality, allowing you to make vibrant color copies or even to send and receive color faxes.
-16MB memory. Stores up to 300 fax pages‡ if the machine runs out of paper or ink while unattended. It can also be used to store multiple fax documents that can be transmitted sequentially, as soon as the line is free.
-4-cartridge ink system. Brother’s cost-saving 4-cartridge ink system assures that you only have to replace the color that’s out and won’t waste money replacing multi-color cartridges just because one color is running low.
-Built-in USB interface‡. Your investment is protected because a built-in USB interface also enables this model to serve as a high speed color inkjet printer if your needs grow beyond basic fax and copying.

Short summary description Brother IntelliFAX-1960C fax machine Inkjet 33.6 Kbit/s 203 x 392 DPI:
This short summary of the Brother IntelliFAX-1960C fax machine Inkjet 33.6 Kbit/s 203 x 392 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Brother IntelliFAX-1960C, Inkjet, 33.6 Kbit/s, 203 x 392 DPI, 3 sec/page, 160 locations, 99 copies

Long summary description Brother IntelliFAX-1960C fax machine Inkjet 33.6 Kbit/s 203 x 392 DPI:
This is an auto-generated long summary of Brother IntelliFAX-1960C fax machine Inkjet 33.6 Kbit/s 203 x 392 DPI based on the first three specs of the first five spec groups.

Brother IntelliFAX-1960C. Print technology: Inkjet, Modem speed: 33.6 Kbit/s, Fax resolution: 203 x 392 DPI. Maximum number of copies: 99 copies, Copier resize: 25 - 400%. Standard input capacity: 100 sheets, Auto document feeder (ADF) input capacity: 20 sheets, Standard output capacity: 50 sheets. Fax memory: 16 MB, Fax memory: 300 pages. Noise level: 50 dB

Fax
Print technology *
Inkjet
Colour faxing *
Yes
Modem speed *
33.6 Kbit/s
Fax resolution
203 x 392 DPI
Fax transmission speed
3 sec/page
Fax delayed sending
Yes
Fax forwarding
Yes
Fax dual access
Yes
Fax retrieval
Yes
Fax broadcasting
160 locations
Fax speed dialing (max numbers)
110
Auto-redialing
Yes
Auto reduction
Yes
Group dial
6
One-touch dials
10
Distinctive ring
Yes
Copying
Maximum number of copies
99 copies
Copier resize
25 - 400%
Maximum copy speed (black, A4)
18 cpm
Maximum copy speed (colour, A4)
16 cpm
Greyscale levels
64
Input & output capacity
Standard input capacity
100 sheets
Auto document feeder (ADF) input capacity
20 sheets
Standard output capacity
50 sheets
Memory
Fax memory
16 MB
Fax memory
300 pages
Technical details
Speakerphone
Yes
Sound emission
Noise level
50 dB
Endurance
Maximum duty cycle
2500 pages per month
Weight & dimensions
Dimensions (WxDxH)
422 x 483 x 325 mm
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Power
Power consumption (typical)
30 W
Power consumption (standby)
8 W
Power consumption (PowerSave)
7 W
Scanning
Scan speed
3.7 sec/page
Printing
Print speed (black, normal quality, A4/US Letter)
25 ppm
Other features
Interface
USB
Power requirements
AC, 120 V, 50/60Hz
Copy resolution (black text)
1200 x 600 DPI
Weight (imperial)
5.99 kg (13.2 lbs)
Package dimensions (W x D x H)
487.7 x 264.2 x 375.9 mm (19.2 x 10.4 x 14.8")
Package weight (imperial)
7.71 kg (17 lbs)