Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DK-44605 Continuous Removable Yellow Paper Tape (62mm)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DK-44605 Continuous Removable Yellow Paper Tape (62mm)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DK-44605 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4977766635158
Category
Print your own professional looking labels!
Printer Labels
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byBrother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156889
This statistic is based on the 90425 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88406 free Open Icecat users.
Info modified on: 13 Dec 2018 23:29:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Brother DK-44605 Continuous Removable Yellow Paper Tape (62mm) :
The short editorial description of Brother DK-44605 Continuous Removable Yellow Paper Tape (62mm)

DK-44605 Continuous Removable Yellow Paper Tape (62mm)
More>>>
Brother DK-44605 Continuous Removable Yellow Paper Tape (62mm):
The official marketing text of Brother DK-44605 Continuous Removable Yellow Paper Tape (62mm) as supplied by the manufacturer

Features:
- removable paper tape;
- length 30.48m;
- one roll per package;
- for use with QL-500, QL-550, QL-650TD and QL-1050 printers.

Short summary description Brother DK-44605 Continuous Removable Yellow Paper Tape (62mm):
This short summary of the Brother DK-44605 Continuous Removable Yellow Paper Tape (62mm) data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DK-44605 Continuous Removable Yellow Paper Tape (62mm), Yellow, DK, 62 mm x 30.48m, 1 pc(s)

Long summary description Brother DK-44605 Continuous Removable Yellow Paper Tape (62mm):
This is an auto-generated long summary of Brother DK-44605 Continuous Removable Yellow Paper Tape (62mm) based on the first three specs of the first five spec groups.

Brother DK-44605 Continuous Removable Yellow Paper Tape (62mm). Product colour: Yellow, Label type: DK. Label size: 62 mm x 30.48m. Labels per pack: 1 pc(s)

Features
Product colour *
The colour e.g. red, blue, green, black, white.
Yellow
Label type
DK
Weight & dimensions
Label size
62 mm x 30.48m
Packaging content
Labels per pack *
1 pc(s)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 8 distributor(s)
Portugal 1 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Magyarország 3 distributor(s)
Italia 3 distributor(s)
Polska 1 distributor(s)
Deutschland 6 distributor(s)
Österreich 2 distributor(s)
Czech Republic 2 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Australia 8 distributor(s)
Bulgaria 1 distributor(s)
Customer service details
X