Brother Continuous Paper Tape, Black on white, DK, Black, White, Direct thermal, China, Brother
Brother Continuous Paper Tape. Label colour: Black on white, Tape type: DK, Product colour: Black, White. Tape width: 1.2 cm, Tape length: 30.48 m, Width: 54 mm. Pallet gross height: 17.5 cm, Master (outer) cases per pallet: 40 pc(s), Layers per pallet: 10 pc(s)