Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother White Continuous Film Tape

Add to compare
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
White Continuous Film Tape
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DK-22211 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4977766628334 show
Tapes which can be used to make labels.
Label-Making Tapes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 177449
This statistic is based on the 76647 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74884 free Open Icecat users .
Info modified on: 09 Mar 2018 03:12:30
The date of the most recent change of this product data-sheet in Icecat.
Long product name Brother White Continuous Film Tape :
The short editorial description of Brother White Continuous Film Tape

Durable Film Tape - Medium Width - Black Print on White - 29mm x 15.24m
Brother White Continuous Film Tape:
The official marketing text of Brother White Continuous Film Tape as supplied by the manufacturer

DK Continuous Tapes - continuous tapes add flexibility so the label length can be determined by the user.

- for use with QL-1050N/QL-500A/QL-500BS/QL-500BW/QL-500/QL-550/QL-560/QL-560VP/QL-570/QL-700/QL-710W/QL-720NW/QL-580N/QL-650TD/QL-1050/QL-1060N.

Short summary description Brother White Continuous Film Tape:
This short summary of the Brother White Continuous Film Tape data-sheet is auto-generated and uses the product title and the first six key specs.

Brother White Continuous Film Tape, Black on white, 1 pc(s), DK, Black, White, Direct thermal, Brother

Long summary description Brother White Continuous Film Tape:
This is an auto-generated long summary of Brother White Continuous Film Tape based on the first three specs of the first five spec groups.

Brother White Continuous Film Tape. Label colour: Black on white, Labels per roll: 1 pc(s), Tape type: DK. Package type: Box. Tape width: 2.9 cm, Tape length: 15.24 m

Label colour *
Black on white
Labels per roll
1 pc(s)
Tape type
Type of tape used e.g. TZ, Video8.
Colour of product
The colour e.g. red, blue, green, black, white.
Black, White
Print technology
Indicates the method used to print by this product.
Direct thermal
Brand compatibility
What other brands this brand can be used with.
The other products, software and hardware this product can be used with.
Brother QL1050, QL1060N, QL500, QL500A, QL550, QL560, QL560VP, QL570, QL580N, QL650TD, QL700, QL710W, QL720NW
Packaging content
Package type
The type of product package e.g. box.
Weight & dimensions
Tape width *
The size of the tape from one side to the other.
2.9 cm
Tape length
How long the tape is.
15.24 m
Country Distributor
Nederland 4 distributor(s)
United Kingdom 7 distributor(s)
Portugal 1 distributor(s)
Polska 1 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Deutschland 6 distributor(s)
Österreich 1 distributor(s)
Czech Republic 2 distributor(s)
Magyarország 1 distributor(s)
Danmark 3 distributor(s)
Belgium 1 distributor(s)
Sverige 2 distributor(s)
Norway 2 distributor(s)
Switzerland 1 distributor(s)
Italia 2 distributor(s)
Australia 9 distributor(s)
Suomi 1 distributor(s)
Bulgaria 1 distributor(s)