icecat logo
Icecat: syndicator of product information via global open catalog with more than 19306371 data-sheets & 35851 brands – register (free)
Brother logo

Brother DCP-L5650DN multifunction printer Laser A4 1200 x 1200 DPI 42 ppm

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
205496
Info modified on:
20 Mar 2024, 09:37:40
Warranty:
1 Year
Long product name Brother DCP-L5650DN multifunction printer Laser A4 1200 x 1200 DPI 42 ppm:

Business Laser Multi-Function Copier with Advanced Duplex and Networking

Brother DCP-L5650DN multifunction printer Laser A4 1200 x 1200 DPI 42 ppm:

The Brother DCP-L5650DN monochrome laser multi-function copier is ideal for offices and small workgroups looking for reliable performance. Your team will appreciate print and copy speeds of up to 42ppm, and your budget will benefit from cost-efficient output due to a high-yield replacement toner cartridge. This multi-function copier offers flexible paper handling with a 250-sheet capacity paper tray, a 50-sheet capacity multi-purpose tray, and optional add-on trays for a total capacity up to 1,340 sheets. The 70-page capacity duplex auto document feeder quickly scans two-sided multi-page documents to multiple destinations, and a legal-size document glass is ideal for copying and scanning bound materials. Advanced security features provide network user authentication and help protect against unauthorized access. Plus, directly print from and scan to popular business cloud services‡ with the customizable color Touchscreen display.

Business-centric features to meet the demands of your busy office
The DCP-L5650DN will help enhance your workflow’s productivity with a print and copy speed up to 42 pages per minute. This high-performance multi-function copier produces professional reports, spreadsheets, correspondence, and other important business documents with crisp text and excellent graphics. Plus, it offers simultaneous operation (for example, printing and scanning at the same time) so that multiple workgroup members can use the machine at the same time without experiencing slow-downs.

Time-saving copying features and high-quality scanning to a wide variety of destinations
The DCP-L5650DN features fast monochrome scanning up to 28ipm to help maximize the productivity of your office. Plus, use the 70-page capacity duplex auto document feeder to scan both sides in a single-pass for two-sided monochrome scanning up to 56ipm. If you need to copy or scan bound materials, the DCP-L5650DN also offers a legal-size document glass.

Includes valuable copier features such as: Standalone copying, ID copy, sorting, reduce/enlarge documents from 25-400%, and N-in-1 copying

Multiple scan-to destinations easily adapt to your customized workflow. Scan-to destinations include E-mail, SSH Server (SFTP), USB, SharePoint®, cloud services3, Network Folder (CIFS), and more

Scan documents to your compatible Apple® iOS, Android™, Kindle Fire™, or Windows® Phone mobile device via the free Brother iPrint&Scan app

Offers advanced scanning features such as ADF Auto Deskew to automatically straighten skewed documents and Blank Page Skip to remove blank pages, eliminating the need for manual sorting and more

Flexible paper handling for demanding office printing and copying
The DCP-L5650DN comes with a 250-sheet capacity paper tray that is adjustable for letter or legal size paper. A 50-sheet capacity multi-purpose tray is useful for printing envelopes (up to 10) and on alternative media types. Additional optional paper trays are available in 250-sheet or 520-sheet capacities, enabling users to configure the multi-function copier with multiple trays in a way that best meets their application requirement – up to 1,340 sheet total capacity.

Innovative color Touchscreen display to customize your workflow
With easy menu navigation and the option of creating up to 48 customized shortcuts for frequently used functions, the large 3.7” color Touchscreen display simplifies even the most complicated tasks.

Scan to or print from popular business cloud services directly from the Touchscreen display without using a computer. Supported services include EVERNOTE®, DROPBOX, GOOGLE DRIVE™, ONENOTE®, and more (print and scan functionality varies by service).

Short summary description Brother DCP-L5650DN multifunction printer Laser A4 1200 x 1200 DPI 42 ppm:

Brother DCP-L5650DN, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Black

Long summary description Brother DCP-L5650DN multifunction printer Laser A4 1200 x 1200 DPI 42 ppm:

Brother DCP-L5650DN. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Product colour: Black

Specs
Recommended products
Distributors
Loading...
Specs +
Recommended products +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.