location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-365CN multifunction printer Inkjet A4 1200 x 6000 DPI 33 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-365CN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-365CN show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99043
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother DCP-365CN multifunction printer Inkjet A4 1200 x 6000 DPI 33 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 1200 x 6000 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 33 ppm
  • - Colour copying Mono scanning
  • - USB port Ethernet LAN
  • - Internal memory: 32 MB 128 MHz
  • - 7.1 kg
Warranty: 1 year
Long product name Brother DCP-365CN multifunction printer Inkjet A4 1200 x 6000 DPI 33 ppm :
The long product name of Brother DCP-365CN multifunction printer Inkjet A4 1200 x 6000 DPI 33 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3-in-1, (RISC 128MHz ), 32MB, 33/27 ppm, 6000 x 1200dpi, USB 2.0, 7100g
More>>>
Brother DCP-365CN multifunction printer Inkjet A4 1200 x 6000 DPI 33 ppm:
The official description of Brother DCP-365CN multifunction printer Inkjet A4 1200 x 6000 DPI 33 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Lab quality 6x4" borderless photo's in 30 seconds;
- Compact size – idea desktop device;
- Fast 27ppm colour and 33ppm mono printing;
- Up to A4 Borderless printing;
- Network ready enabling a small workgroup of people to share saving money on multiple devices;
- Cost effective individual ink technology;
- High resolution colour scanner including scan to PDF feature;
- USB Host and Media card centre (print & Scan);
- Includes free document management software;
- 12 months warranty and lifetime technical support;
- Energy Star certified meaning low energy usage;
- View and manipulate photos without without PC connection via the 3.3" Wide LCD with built in photo enhance facility.

When your business grows, so does your need for printing, copying and scanning - which is why the low cost DCP-365CN is ideal for a small office. It does all that and more, and best of all it can be networked so it can be shared between up to 3 people. So you end up saving space and reducing running costs. Smart.

Short summary description Brother DCP-365CN multifunction printer Inkjet A4 1200 x 6000 DPI 33 ppm:
This short summary of the Brother DCP-365CN multifunction printer Inkjet A4 1200 x 6000 DPI 33 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DCP-365CN, Inkjet, Colour printing, 1200 x 6000 DPI, Colour copying, Mono scanning, A4

Long summary description Brother DCP-365CN multifunction printer Inkjet A4 1200 x 6000 DPI 33 ppm:
This is an auto-generated long summary of Brother DCP-365CN multifunction printer Inkjet A4 1200 x 6000 DPI 33 ppm based on the first three specs of the first five spec groups.

Brother DCP-365CN. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 1200 x 6000 DPI, Print speed (colour, normal quality, A4/US Letter): 27 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Mono scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 6000 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Print speed (colour, normal quality, A4/US Letter)
27 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
22 cpm
Copy speed (colour, normal quality, A4)
20 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
PC free copying
Yes
Scanning
Scanning *
Mono scanning
Optical scanning resolution *
1200 x 2400 DPI
Scan technology
CIS
Scan to
OCR, USB
Greyscale levels
256
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper handling
Paper tray media types *
Envelopes, Glossy paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive
Envelopes sizes
10, C5, DL
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Card reader integrated
Yes
Internal memory *
32 MB
Compatible memory cards
Memory Stick (MS), SD, SDHC, xD
Processor frequency
128 MHz
Sound pressure level (printing)
50 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of lines
1 lines
Power
Power consumption (average operating)
20 W
Power consumption (standby)
5 W
Weight & dimensions
Weight
7.1 kg
Other features
Dimensions (WxDxH)
390 x 365 x 150 mm
Network ready
Yes
PictBridge
Yes
All-in-one functions
Copy, Scan
Colour all-in-one functions
Copy, Print
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:06:06
Uk has collected 11 expert reviews for Brother DCP-365CN multifunction printer Inkjet A4 1200 x 6000 DPI 33 ppm and the average expert rating is 59 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
59%
Source Review comments Score
computeractive.co.uk
Updated:
2011-09-25 21:05:29
The DCP-365CN is the entry-level multi-function – printer, scanner and copier – device in Brother’s range.Like many of the other devices in the company's product line, it takes up quite a lot of room on a desk or table, but it has a low profile and nea...
Good Well designed; doesn’t take up much room on a desk...
Bad Prints not very impressive; slow; expensive to run...
Bottom line Fulfils basic needs for print, copy and scan, but is slow and expensive to run...
40%
v3.co.uk
Updated:
2011-09-25 21:05:33
The DCP-365CN is the entry-level multi-function – printer, scanner and copier – device in Brother’s range.Like many of the other devices in the company's product line, it takes up quite a lot of room on a desk or table, but it has a low profile and nea...
Good Well designed; doesn’t take up much room on a desk...
Bad Prints not very impressive; slow; expensive to run...
Bottom line Fulfils basic needs for print, copy and scan, but is slow and expensive to run Good points Well designed; doesn’t take up much room on a desk Bad points Prints not very impressive; slow; expensive to run...
40%
gadgetspeak.com
Updated:
2011-09-25 21:05:38
Following my recent review of the Brother MFC-255CW multifunction inkjet unit, it is now the turn of the company’s DCP-365CN model...
64%
gadgetspeak.com
Updated:
2011-09-25 21:05:42
This is an All In One (copy, print and scan) unit that is smaller than a lot of equivalent ink jet printers. At last manufacturers realise that fax is not required by the majority of small businesses as email has long overtaken it...
68%
digitalversus.com
Updated:
2011-09-25 21:05:45
First Page: 50 seconds In theory, 50 seconds is about average for waking up a printer. However, if you compare that to some of the printers we've tested recently, including those that get this figure down to just 29 seconds, than it seems a lot longer...
Good Pluses, Small footprint, Quiet, Doesn't use much energy while printing: just 12 W, Ethernet port...
Bad Minuses, Slow for printing office documents and photos, Poor quality office documents, No XL cartridges available, No WiFi or doublesided printing...
60%
expertreviews.co.uk
Updated:
2011-09-25 21:05:54
At just £62, Brother's DCP-365CN MFP is a conspicuously inexpensive MFP. Still, it can do everything you're likely to need from a home MFP, from high resolution photo printing to running off a quick photocopy. We were also pleased to find that it has a...
Bottom line Although it's cheap, the DCP-365CN costs a lot to run and has some print quality issues...
60%
trustedreviews.com
Updated:
2011-09-25 21:05:58
Brother's wide range of lookalike, inkjet all-in-ones starts somewhere near the DCP-365CN. This is a fairly simple machine, with no fax functionality, but still offers print, copy and scan facilities for the home user. Following the same pattern as so ma...
70%
techradar.com
Updated:
2011-09-25 21:06:02
The Brother DCP- 365CN is clearly aimed at the user who only needs a printer every now and then and welcomes scanning and photocopying functionality without making regular use of it. High-end features are cut back to keep the price down. The read-out s...
Good Extremely cheap, Solid feature range...
Bad Tired-looking text, One feeder tray...
70%
itreviews.com
Updated:
2011-09-25 21:06:06
An affordable multifunction printer with impressively high quality print results, unfortunately hampered by a serious interface design flaw and slow print speeds. Brother - DCP-365CN price Buy Brother DCP-365CN securely online at a bargain price £79.9...
0%
Country Distributor
United Kingdom 1 distributor(s)