location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-310CN multifunction printer A4 1200 x 6000 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-310CN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-310CN show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59718
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother DCP-310CN multifunction printer A4 1200 x 6000 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Colour printing
  • - 1200 x 6000 DPI
  • - A4 20 ppm
  • - Colour copying Colour scanning
  • - Internal memory: 16 MB
  • - 5.5 kg
Long product name Brother DCP-310CN multifunction printer A4 1200 x 6000 DPI 20 ppm :
The long product name of Brother DCP-310CN multifunction printer A4 1200 x 6000 DPI 20 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4 in 1 - Network Ready Colour Printer, Colour Copier, Colour Scanner and Photocapture Centre
More>>>
Brother DCP-310CN multifunction printer A4 1200 x 6000 DPI 20 ppm:
The official description of Brother DCP-310CN multifunction printer A4 1200 x 6000 DPI 20 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The DCP-310CN is an easy to use all-in-one machine that can print, copy and scan. It has the additional benefit of a photocapture centre which enables direct photo printing from SmartMedia, Compact flash, Memory stick, Memory stick pro, Secure Digital and xD Picture Card.

Short summary description Brother DCP-310CN multifunction printer A4 1200 x 6000 DPI 20 ppm:
This short summary of the Brother DCP-310CN multifunction printer A4 1200 x 6000 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DCP-310CN, Colour printing, 1200 x 6000 DPI, Colour copying, Colour scanning, A4

Long summary description Brother DCP-310CN multifunction printer A4 1200 x 6000 DPI 20 ppm:
This is an auto-generated long summary of Brother DCP-310CN multifunction printer A4 1200 x 6000 DPI 20 ppm based on the first three specs of the first five spec groups.

Brother DCP-310CN. Printing: Colour printing, Maximum resolution: 1200 x 6000 DPI, Print speed (colour, normal quality, A4/US Letter): 15 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 2400 DPI. Maximum ISO A-series paper size: A4

Printing
Printing *
Colour printing
Maximum resolution *
1200 x 6000 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (colour, normal quality, A4/US Letter)
15 ppm
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
17 cpm
Copy speed (colour, normal quality, A4)
11 cpm
Copy resolution (black graphics)
600 x 1200
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Scan input modes
E-mail, image, OCR, file or card
Fax
Faxing *
No
Features
Digital sender
No
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Performance
Internal memory *
16 MB
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
18 W
Power consumption (PowerSave)
5 W
Weight & dimensions
Weight
5.5 kg
Other features
I/O ports
USB 1.1 & 2.0 10/100BASE-TX network interface; Optional: NC-2200w Wireless USB
Networking features
Printing, Scanning and PhotoCapture Centre(View media card images through a LAN using Web)
Dimensions (WxDxH)
373 x 453 x 135 mm
Standard media sizes
A4, LTR, LGL, EXE, A5, A6, Postcard,Envelope + additional sizes
Media types supported
Plain, Inkjet, Glossy, Transparency
Page yield footnote
<500 A4 @ 5% LC-900BK Black, <400 A4 @ 5%, LC-900C Cyan. <400 pages @ 5% LC-900M Magenta. <400 A4 @ 5%, LC-900Y Yellow.
Image scaling/enlargement range
25 - 400%
Technical features
Print digital images direct from Smart Media, Compact Flash, MemoryStick, MemoryStick Pro, Secure Digital and xD Picture Card
Colour all-in-one functions
Copy, Print, Scan
Scan speed
6 sec/page
Media size (tray 1)
A4, LTR, LGL, EXE, A5, A6, Postcard
Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 01:12:26
Uk has collected 2 expert reviews for Brother DCP-310CN multifunction printer A4 1200 x 6000 DPI 20 ppm and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
v3.co.uk
Updated:
2013-04-01 01:12:20
A compact multifunction device...
80%