location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-145C multifunction printer Inkjet A4 1200 x 6000 DPI 27 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-145C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-145C show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143919
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother DCP-145C multifunction printer Inkjet A4 1200 x 6000 DPI 27 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 1200 x 6000 DPI
  • - A4 27 ppm
  • - Colour copying Colour scanning
  • - Direct printing
  • - USB port
  • - Internal memory: 32 MB
  • - 7.1 kg
Warranty: One year on-site (upon registration)
Long product name Brother DCP-145C multifunction printer Inkjet A4 1200 x 6000 DPI 27 ppm :
The long product name of Brother DCP-145C multifunction printer Inkjet A4 1200 x 6000 DPI 27 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DCP-145C
More>>>
Brother DCP-145C multifunction printer Inkjet A4 1200 x 6000 DPI 27 ppm:
The official description of Brother DCP-145C multifunction printer Inkjet A4 1200 x 6000 DPI 27 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

-Up to 22ppm colour printing speed.
-Up to 27ppm monochrome printing speed.
-Up to 6000 x 1200dpi print resolution.
-Direct printing from USB memory stick.

Description

The compact DCP-145C is a low cost flatbed all-in-one printer which enables you to print, copy and scan your colourful documents and photo's in the home, also print high quality photographs directly from your digital camera with the handy PictBridge connection.

Short summary description Brother DCP-145C multifunction printer Inkjet A4 1200 x 6000 DPI 27 ppm:
This short summary of the Brother DCP-145C multifunction printer Inkjet A4 1200 x 6000 DPI 27 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DCP-145C, Inkjet, Colour printing, 1200 x 6000 DPI, Colour copying, A4, Direct printing

Long summary description Brother DCP-145C multifunction printer Inkjet A4 1200 x 6000 DPI 27 ppm:
This is an auto-generated long summary of Brother DCP-145C multifunction printer Inkjet A4 1200 x 6000 DPI 27 ppm based on the first three specs of the first five spec groups.

Brother DCP-145C. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 1200 x 6000 DPI, Print speed (colour, normal quality, A4/US Letter): 22 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning. Maximum ISO A-series paper size: A4. Direct printing

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
1200 x 6000 DPI
Print speed (black, normal quality, A4/US Letter) *
27 ppm
Print speed (colour, normal quality, A4/US Letter)
22 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
5 cpm
Copy speed (colour, normal quality, A4)
5 cpm
Copier resize
25 - 400%
PC free copying
Yes
Scanning
Scanning *
Colour scanning
Scan to
E-mail
Image formats supported
PNG
Greyscale levels
256
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
4
Input & output capacity
Maximum output capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Borderless printing media sizes
A4, A6
Paper handling
Media weight (tray 1)
64 - 220 gsm
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
Performance
Internal memory *
32 MB
Sound pressure level (printing)
50 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
15 W
Power consumption (standby)
3.5 W
Power consumption (off)
2.5 W
Weight & dimensions
Weight
7.1 kg
Packaging data
Package weight
8.1 kg
Packaging content
Bundled software
Brother MFL-Pro Suite, Windows: Control Centre 3, Scan Soft Paper Port SE11, MAC: Control Centre 2, New Soft Presto, Page Manager 7
Other features
Standard input trays
100
Dimensions (WxDxH)
390 x 365 x 150 mm
Compatible operating systems
Windows 2000SP4, Vista/XP (32/64 bit). Mac 10.2.4, Linux
PictBridge
Yes
All-in-one functions
Copy, Scan
Colour all-in-one functions
Copy, Print, Scan
Package dimensions (WxDxH)
225 x 465 x 460 mm